EN
  • EN
  • DE

MIC2039EYM6-TR

Part No MIC2039EYM6-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Microchip Technology
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name MIC2039
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4193-6, MIC2039EYM6TR, 576-4193-2, 576-4193-1, MIC2039EYM6 TR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927021-MIC2039EYM6-TR
Ultra Librarian 3D Model Ultra Librarian MIC2039EYM6-TR CAD Model

Description

Microchip Technology's MIC2039EYM6-TR: A Robust Power Distribution Switch

The MIC2039EYM6-TR from Microchip Technology is an advanced power distribution switch designed for high-reliability applications requiring a compact, efficient, and robust solution for power management. This device is an integral part of Microchip's portfolio of power management integrated circuits (ICs), offering a versatile combination of features that ensure stable and secure operation in various electronic products.

Key Features and Benefits

  • Current Limiting: The MIC2039EYM6-TR features an adjustable current limit, providing protection against overcurrent conditions which can damage sensitive electronic components.
  • Thermal Shutdown: With an in-built thermal shutdown mechanism, the device safeguards itself and the system from overheating, ensuring reliable performance over a wide temperature range.
  • Fast Transient Response: This switch is designed to react quickly to changes in load conditions, maintaining stable operation during sudden shifts in power demand.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage drops below a certain threshold, preventing erratic operation.
  • Reverse Current Blocking: When the switch is off, reverse current flow is blocked, protecting the input source from potential damage.
  • Controlled Rise Time: The MIC2039EYM6-TR is engineered to have a controlled output rise time, reducing inrush current and minimizing system voltage drops during turn-on.

Applications

The versatility of the MIC2039EYM6-TR makes it suitable for a broad range of applications, including but not limited to:

  • USB hubs and peripherals
  • Portable devices
  • Hot-swap supplies
  • Industrial controls
  • Consumer electronics

Package and Availability

The MIC2039EYM6-TR is offered in a compact 6-pin SOT-23 package, allowing for space-saving designs in densely packed PCBs. The device is available in tape and reel format, facilitating efficient handling and manufacturing processes, especially suited for high-volume production environments.

With its comprehensive protection features and high reliability, the MIC2039EYM6-TR from Microchip Technology is an exceptional choice for designers looking to enhance the safety and efficiency of their power distribution systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2673 $63.3650
115+ $1.0399 $119.5885
175+ $1.0074 $176.2950
240+ $0.9748 $233.9520
310+ $0.9424 $292.1440
415+ $0.8449 $350.6335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess