EN
  • EN
  • DE

MIC2026-1YM

Part No MIC2026-1YM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW DISTRIBUTION 2CHAN 8SOIC / USB Power Switch Dual 5.5V 1A 8-Pin SOIC N Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 090817-MIC2026-1YM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Power Management, Portable Devices
Family Name MIC2026
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin China, Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2026-1YM CAD Model

Description

The MIC2026-1YM is a high-quality integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This chip is part of the MIC2026 series, which are dual-channel power distribution switches optimized for general-purpose power distribution requiring circuit protection. The MIC2026-1YM is particularly suitable for applications where limited USB power is available and peripheral devices demand controlled turn-on and shutdown.

Key Features

  • Dual-Channel: The device includes two independently controlled channels, allowing for the management of two separate loads.
  • Current Limiting: Each channel provides up to 500mA of continuous current with thermal shutdown to prevent damage from over-current conditions.
  • Under-voltage Lockout (UVLO): The UVLO feature ensures that the device operates at a safe voltage, protecting both the load and the switch.
  • Over-temperature Protection: The MIC2026-1YM is equipped with a thermal protection mechanism that shuts down the output to prevent overheating.
  • Status Flag: Fault status is indicated by a flag, which alerts the system to a current limiting or thermal shutdown event.
  • Reverse Current Blocking: When the switch is off, reverse current flow is blocked to protect the source.

Applications

The MIC2026-1YM is versatile and can be used in a variety of applications. It is particularly effective in USB hubs, laptops, and desktop computers where power management and distribution are crucial. It is also suitable for battery-charged devices, hot-swap supplies, and other peripherals requiring controlled power-up sequencing.

Package and Reliability

This device is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. The MIC2026-1YM has been rigorously tested to meet Microchip's high standards for reliability and performance, ensuring a dependable solution for power management needs.

Environmental Compliance

Microchip Technology is committed to environmental stewardship. The MIC2026-1YM is RoHS compliant, meaning it is free from hazardous substances and adheres to the European Union's strict regulations on the use of certain hazardous substances in electrical and electronic equipment.

You May Also Be Interested in

GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1586 $52.1370
110+ $0.9507 $104.5770
165+ $0.9210 $151.9650
225+ $0.8913 $200.5425
295+ $0.8615 $254.1425
390+ $0.7724 $301.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess