EN
  • EN
  • DE

LT1214CN#PBF

Part No LT1214CN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 28MHZ 14DIP / Op Amp Quad Precision Amplifier ±18V/36V 14-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 12 V/μs
GBP - Gain Bandwidth Product 28MHz
Current - Input Bias 90nA
Voltage - Input Offset 150μV
Operating Supply Current 3.4mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.5 V ~ 36 V, ±1.25 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 780316-LT1214CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1214
Introduction Date January 16, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1214CN#PBF CAD Model

Description

Product Overview: LT1214CN#PBF

The LT1214CN#PBF is a high-performance, quad operational amplifier designed and manufactured by Linear Technology, a brand synonymous with precision and quality in the field of analog integrated circuits. This operational amplifier is specifically crafted to cater to a wide array of applications requiring low noise, high output drive, and the convenience of a single power supply.

Key Features

  • High Output Drive: The LT1214CN#PBF is capable of delivering a robust output current, making it suitable for driving heavy loads with ease.
  • Low Noise Performance: With its low noise characteristics, this op-amp ensures signal integrity, making it ideal for sensitive audio applications and instrumentation.
  • Single Supply Operation: It operates on a single supply voltage, simplifying power supply design and making it versatile for various applications.
  • Wide Bandwidth: The device features a wide bandwidth, providing fast response and settling times, which is crucial for high-speed signal processing.
  • Low Power Consumption: Despite its high-performance capabilities, the LT1214CN#PBF maintains low power consumption, making it suitable for portable and battery-powered devices.

Applications

The LT1214CN#PBF's combination of features makes it an excellent choice for a variety of applications, including:

  • Active filters
  • Audio amplification
  • Data acquisition systems
  • Test equipment
  • Signal conditioning
  • Battery-powered devices

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1214CN#PBF meets the highest standards of reliability and performance. Each unit is rigorously tested to ensure it meets the specified parameters, providing designers with confidence in their system designs.

In conclusion, the LT1214CN#PBF from Linear Technology is a versatile, high-performance operational amplifier that offers a balance of power efficiency and operational excellence. Its low noise, high output drive, and single supply operation make it a go-to choice for engineers and designers seeking to optimize their analog circuits across a broad spectrum of applications.

You May Also Be Interested in

Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7443 $52.1873
26+ $3.8928 $101.2128
40+ $3.7712 $150.8480
55+ $3.6495 $200.7225
71+ $3.5279 $250.4809
95+ $3.1629 $300.4755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess