EN
  • EN
  • DE

MIC2016-1.2YM6

Part No MIC2016-1.2YM6
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Fixed and Adjustable Current Limiting Power Distribution Switches | IC DISTRIBUTION SW 1.2A SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 2.5V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 1.2A
Rds On 70mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number MIC2016
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1222046-MIC2016-1.2YM6
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2016-1.2YM6 CAD Model

Description

Product Overview: MIC2016-1.2YM6 from Microchip Technology

The MIC2016-1.2YM6 is a high-performance, current-limiting power distribution switch designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This compact and efficient device is tailored for universal serial bus (USB) and other hot-swap applications. It is a crucial component for systems that require a controlled turn-on and protection against excessive currents that could damage sensitive circuitry.

Key Features

  • Current Limiting: The MIC2016-1.2YM6 offers a programmable current limit feature, which allows designers to set a current threshold to protect downstream devices from overcurrent conditions.
  • Thermal Shutdown: With its built-in thermal shutdown protection, the device safeguards itself and the system by turning off the output when the junction temperature exceeds safe limits.
  • Fast Response Time: The device is engineered to respond quickly to fault conditions, thereby minimizing the risk of damage due to overcurrent or short-circuit events.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off until the input voltage reaches a safe operating level, which prevents the system from operating under potentially harmful conditions.
  • Controlled Rise Time: The MIC2016-1.2YM6 is designed with a controlled output rise time to reduce inrush current, which can be critical for preventing voltage drops that could reset other devices in the system.
  • Reverse Current Blocking: This function prevents current from flowing backward through the switch when it is powered off, further protecting the system.
  • Status Flag: The product includes a status flag output that alerts the system when a fault condition occurs or when the current reaches the programmed limit.
  • Small Form Factor: Housed in a compact 6-pin SOT-23 package, the MIC2016-1.2YM6 is ideal for space-constrained applications.

Applications

The MIC2016-1.2YM6 is versatile and can be used in a variety of applications, including:

  • USB hubs, peripherals, and powered devices
  • Hot-swap power management
  • Portable consumer electronics
  • Industrial controls

With its combination of protection features, the MIC2016-1.2YM6 is an essential component for designers looking to enhance the reliability and safety of their power distribution systems. Microchip Technology's commitment to quality ensures that this product meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,980 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess