EN
  • EN
  • DE

MIC2007YML-TR

Part No MIC2007YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW ADJ 6-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-MLF (2x2)
Win Source Part Number 115291-MIC2007YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2007YML-TR CAD Model

Description

Microchip Technology's MIC2007YML-TR Power Distribution Switch

The MIC2007YML-TR from Microchip Technology is a highly integrated power distribution switch designed to add sophistication and precision to your power management solutions. This component is part of Microchip's extensive range of power management products and is tailored to meet the demands of applications requiring power distribution and over-current protection.

The MIC2007YML-TR is a current-limiting device that provides a controlled and limited amount of current to downstream devices. This is particularly useful in situations where over-current conditions could potentially damage sensitive electronics. It is an ideal choice for USB ports, hot-swap applications, and other systems where power distribution needs to be managed carefully.

This power distribution switch operates with an input voltage range of 2.7V to 5.5V, which makes it versatile for various low-voltage applications. It features a 140mΩ on-resistance, which ensures minimal voltage drop and power loss across the switch, thereby enhancing the overall efficiency of the power management system.

The MIC2007YML-TR is equipped with thermal shutdown protection that safeguards the device and the system from excessive temperature rise. Additionally, the under-voltage lockout (UVLO) feature ensures that the switch remains off if the input voltage drops below a certain threshold, preventing erratic system behavior.

Furthermore, the device offers a fast short-circuit response time, limiting the duration of the over-current condition and reducing the risk of damage. It also has an auto-restart feature that attempts to reset the power after a fault condition, which can be invaluable in systems that require unattended recovery.

The MIC2007YML-TR comes in a compact 8-lead 2x2mm TML package, which is suitable for space-constrained applications. Its lead-free and RoHS-compliant design aligns with modern environmental standards, making it a responsible choice for eco-friendly designs.

In summary, the MIC2007YML-TR is a robust and reliable solution for managing power distribution in electronic systems. Its advanced features ensure protection and stability, making it a smart addition to any power-sensitive application.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1422 $62.8210
125+ $0.9373 $117.1625
195+ $0.9080 $177.0600
265+ $0.8786 $232.8290
340+ $0.8494 $288.7960
460+ $0.7615 $350.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,600 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess