EN
  • EN
  • DE

MIC2004-1.2YM5

Part No MIC2004-1.2YM5
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Fixed and Adjustable Current Limiting Power Distribution Switches | IC DISTRIBUTION SW 1.2A SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 2.5V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 1.2A
Rds On 70mOhm
Input Type Non-Inverting
Features Load Discharge
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number MIC2004
Manufacturer Pack Quantity 1,050
MSL Level 1 (Unlimited)
Win Source Part Number 1222022-MIC2004-1.2YM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2004-1.2YM5 CAD Model

Description

The MIC2004-1.2YM5 is a state-of-the-art integrated circuit from Microchip Technology, renowned for its high performance and reliability. This compact power management solution is designed to cater to a wide range of applications, particularly in the realm of portable and battery-powered devices.

Key Features

  • Current Limiting: The MIC2004-1.2YM5 comes with an integrated current limiting feature to protect the device and the load from excessive current conditions. This ensures long-term reliability and safety in operation.
  • Low Quiescent Current: With its low quiescent current, this IC is an excellent choice for battery-powered applications, as it does not significantly drain the battery when in standby mode.
  • High Accuracy: The voltage regulation is highly accurate, providing stable output and enhancing the performance of the end application.
  • Thermal Shutdown: An important safety feature of the MIC2004-1.2YM5 is its thermal shutdown capability, which prevents damage due to overheating by automatically shutting down the IC.

Applications

The versatility of the MIC2004-1.2YM5 allows it to be used in a multitude of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • GPS Devices
  • Portable Medical Equipment
  • Wireless Peripherals

Technical Specifications

The MIC2004-1.2YM5 boasts impressive technical specifications that make it an ideal choice for designers looking for a robust power management solution:

  • Input Voltage Range: 1.7V to 5.5V
  • Output Voltage: 1.2V
  • Output Current: Up to 150mA
  • Package: SOT-23-5

Quality and Support

Microchip Technology is committed to providing high-quality products and offers comprehensive technical support for the MIC2004-1.2YM5. Customers can access a wealth of resources including datasheets, reference designs, and customer support to ensure successful integration of the product into their applications.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess