Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.43V at 750mA
Output Current 750mA
Current - Quiescent (Iq) 125μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS77833
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1273548-TPS77833D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77833D CAD Model

Description

Overview of Texas Instruments TPS77833D Voltage Regulator

The TPS77833D is a high-performance, single-output Low-Dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Texas Instruments. This device offers the advantage of a low 200mV dropout at a 750mA load, which makes it suitable for a variety of applications that demand efficient power management and minimal power loss.

Designed to provide a fixed output voltage of 3.3V, the TPS77833D is an ideal choice for systems that require a stable and reliable power supply. The regulator is capable of delivering an output current of up to 750mA, ensuring sufficient power for various electronic components. Its high accuracy output voltage regulation maintains the stability of the system, even under varying load conditions and input voltage fluctuations.

Key Features

  • High Output Voltage Accuracy: The TPS77833D maintains a precise voltage regulation, ensuring the device's reliability for sensitive electronic applications.
  • Low Dropout Voltage: With a dropout voltage as low as 200mV at full load, the TPS77833D maximizes battery life and enhances overall efficiency.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, safeguarding the system against potential damage caused by excessive heat or current.
  • Fast Transient Response: The regulator is designed to respond quickly to changes in load, which helps maintain a stable output voltage during sudden shifts in demand.

Applications

The versatility of the TPS77833D makes it suitable for a wide range of applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Microprocessor/microcontroller power supplies
  • Wireless communication systems
  • Automotive electronics

With its robust design and reliable performance, the TPS77833D from Texas Instruments stands out as a high-quality power management solution for designers and engineers looking to optimize their electronic systems. Its small form factor and ease of integration make it an excellent choice for both new designs and upgrades to existing applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 1.8V 2A 8-SOIC-EP
Lowest to $19.9602
ECAD model for ADP7158ARDZ-1.8-R7
Microchip Technology
IC REG LINEAR 3.1V 250MA SOT23-3
Need more? Email Us
ECAD model for MCP1700T-3102E/TT
Microchip Technology
IC REG LIN 2.8V 250MA SOT-223-3
Need more? Email Us
ECAD model for MCP1703A-2802E/DB
Microchip Technology
IC REG LINEAR 5V 300MA 8-DFN
Need more? Email Us
ECAD model for MCP1755S-5002E/MC
Rohm Semiconductor
IC REG LINEAR 3.3V 1A TO220-5
Need more? Email Us
ECAD model for BA033CC0WT-V5
ON Semiconductor
IC REG LINEAR 2.5V 150MA SOT-563
Lowest to $1.6299
ECAD model for NCP170AXV250T2G
Maxim Integrated
IC REG LINEAR POS ADJ 8-SOIC-EP
Lowest to $6.2065
ECAD model for MAX16910CASA9+
Intersil
IC REG LINEAR 1.8V/2.8V 10DFN
Need more? Email Us
ECAD model for ISL9000AIRJCZ
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 1A 6-HSOP-J
Need more? Email Us
ECAD model for R1172S331B-E2-FE

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention