EN
  • EN
  • DE

MIC1815-20UY-TR

Part No MIC1815-20UY-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET CIRCUIT 2.55V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.55V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 135900-MIC1815-20UY-TR
Ultra Librarian 3D Model Ultra Librarian MIC1815-20UY-TR CAD Model

Description

Microchip Technology MIC1815-20UY-TR

The MIC1815-20UY-TR from Microchip Technology is a robust, highly reliable supervisor circuit designed to monitor power supply and system voltages, ensuring that digital systems operate optimally. This compact component is an essential building block in a wide range of electronic applications, from consumer electronics to industrial systems, where it provides a critical safeguard against power failures and voltage fluctuations.

Key Features

  • Precision Voltage Monitoring: The MIC1815-20UY-TR is programmed to monitor a threshold voltage of 2.0V, providing a precise voltage supervision to maintain system integrity.
  • Reset Functionality: It features an active-low reset output, which holds the system in reset for a minimum of 140ms after the voltage drops below the designated threshold, ensuring the system has ample time to stabilize upon power-up.
  • Low Power Consumption: Designed for energy-conscious applications, the device consumes minimal power, making it suitable for battery-operated systems.
  • Compact SOT-23 Package: The MIC1815-20UY-TR comes in a small SOT-23 package, which is ideal for space-constrained applications without compromising performance.
  • Wide Operating Temperature Range: It operates over an industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The MIC1815-20UY-TR is versatile and can be used in various applications such as:

  • Microprocessor/ Microcontroller systems
  • Computers and Servers
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Industrial Control Systems

With its ability to provide a reliable reset signal to the host processor when it detects an out-of-tolerance power supply condition, the MIC1815-20UY-TR is an indispensable component that enhances system reliability and prevents potential data loss or hardware damage caused by unpredictable power supply issues.

Microchip Technology's commitment to quality ensures that the MIC1815-20UY-TR supervisor circuit is a dependable choice for designers looking to incorporate a power monitoring solution into their systems. By choosing this component, engineers can maintain the integrity of their applications and provide an additional layer of protection against power-related failures.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4301 $51.6120
285+ $0.3530 $100.6050
440+ $0.3419 $150.4360
605+ $0.3309 $200.1945
785+ $0.3199 $251.1215
1,050+ $0.2868 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 358 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess