EN
  • EN
  • DE

MIC1232YM

Part No MIC1232YM
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVI MULTIFUNC 4.75V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 4.37V, 4.62V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 058495-MIC1232YM
Ultra Librarian 3D Model Ultra Librarian MIC1232YM CAD Model

Description

The MIC1232YM from Microchip Technology is a robust and reliable power supply monitor and microprocessor supervisor, designed to enhance the stability and safety of your electronic systems. This integrated circuit is specifically engineered to keep microprocessors and digital systems operating within safe parameters, ensuring that your applications run smoothly and consistently.

Key Features

  • Precision Voltage Monitoring: The MIC1232YM offers precise monitoring of power supply voltages, ensuring that your system is protected from undervoltage conditions that could lead to data corruption or hardware damage.
  • Programmable Reset Delay: With an adjustable reset delay, you can tailor the reset timing to match your system's requirements, providing flexibility in managing system power-up and brown-out conditions.
  • Manual Reset Capability: The inclusion of a manual reset input allows for a system reset to be triggered on demand, offering additional control over the system's operation and troubleshooting processes.
  • Power-On Reset Generator: The device ensures that the microprocessor starts up in a known state by generating a reset pulse upon power-up.
  • Low Power Consumption: Designed with power efficiency in mind, the MIC1232YM consumes minimal power, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages, accommodating various system designs and ensuring compatibility with numerous microprocessor models.

Applications

The MIC1232YM is ideal for a multitude of applications where reliable system monitoring is crucial. This includes but is not limited to industrial control systems, embedded systems, data storage devices, and telecommunications equipment. Its ability to provide consistent system checks makes it an invaluable component for any critical electronic application.

Technical Specifications

The device is available in an 8-pin SOIC package, offering a compact solution for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring performance in challenging environmental conditions.

For more detailed technical specifications, application notes, and support documentation, please visit the Microchip Technology website or contact their support team for further assistance.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess