EN
  • EN
  • DE

MIC1232M

Part No MIC1232M
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description μP Supervisory Circuit | IC SUPERVISOR MULTIFUNC 5V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250ms Minimum
Voltage - Threshold 4.37V, 4.62V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC1232
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222001-MIC1232M
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC1232M CAD Model

Description

The MIC1232M is a robust product from Microchip Technology, designed to cater to the demanding requirements of power management and monitoring in complex electronic systems. This device is a testament to Microchip's commitment to providing advanced solutions for system reliability and stability.

Key Features

  • Power Supply Monitoring: The MIC1232M ensures that the power supply levels remain within the desired thresholds, safeguarding the system against power-related anomalies.
  • Microprocessor Supervisory Circuit: It acts as a watchdog for microprocessor systems, providing a reset signal to the microprocessor during power-up, power-down, and brown-out conditions.
  • Programmable Reset Delay: Users can program the reset signal delay according to their system requirements, offering flexibility in system design.
  • Low Power Consumption: Designed for energy efficiency, the MIC1232M operates with minimal power consumption, making it suitable for power-sensitive applications.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, accommodating various system voltages for different applications.

Applications

The versatility of the MIC1232M allows it to be employed in a wide array of applications, including:

  • Computers and Computer Peripherals
  • Embedded Systems
  • Telecommunications Equipment
  • Industrial Control Systems
  • Portable/Battery-Powered Devices

Technical Specifications

The MIC1232M boasts impressive technical specifications that make it a reliable choice for system monitoring:

  • Supply Voltage Range: 1.2V to 5.5V
  • Low Supply Current: 15 µA (typical)
  • Reset Active Low Output
  • Accuracy of Reset Threshold: ±2%
  • Operating Temperature Range: -40°C to +85°C

Quality and Reliability

Microchip Technology ensures that the MIC1232M meets high-quality standards, with rigorous testing and quality control processes in place. Customers can rely on this product for consistent performance and longevity in their applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8607 $60.2490
165+ $0.7063 $116.5395
255+ $0.6842 $174.4710
350+ $0.6622 $231.7700
455+ $0.6401 $291.2455
605+ $0.5740 $347.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess