EN
  • EN
  • DE

MEC1641-PZV-JNC01-TR

Part No MEC1641-PZV-JNC01-TR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC EMBEDDED CTLR 144TFBGA /
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Applications I/O Controller
Core Processor ARC-625D
Program Memory Type EEPROM (2KB), FLASH (288KB)
RAM Size 16K x 8
Interface ACPI, BC-Link, PWM, SMBus, LED, LPC, PECI, SPI, UART
Number of I/O 108
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 144-TFBGA
Supplier Device Package 144-TFBGA (7x7)
ECCN OBSOLETE
Other Names 150-MEC1641-PZV-JNC01-TR
Standard Package 1,000
Win Source Part Number 1078518-MEC1641-PZV-JNC01-TR
Ultra Librarian 3D Model Ultra Librarian MEC1641-PZV-JNC01-TR CAD Model

Description

MEC1641-PZV-JNC01-TR: A Robust Embedded Controller from Microchip Technology

The MEC1641-PZV-JNC01-TR is a highly integrated, advanced embedded controller designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive family of power management and embedded control products, offering a versatile solution for a wide range of applications in the computing, automotive, and industrial sectors.

Key Features:

  • Advanced RISC Architecture: The MEC1641-PZV-JNC01-TR is built on a sophisticated Reduced Instruction Set Computing (RISC) architecture, providing a balance between power efficiency and performance.
  • Enhanced Power Management: With its focus on power management, this controller helps to optimize energy usage and extend battery life in portable devices, making it an ideal choice for energy-sensitive applications.
  • High Integration: This device integrates multiple features, including keyboard and mouse controllers, system wake-up control, and system power management, to reduce system complexity and component count.
  • Robust I/O Capabilities: Offering a variety of I/O options, the MEC1641-PZV-JNC01-TR supports numerous peripherals and interfaces, enhancing connectivity and data transfer capabilities.
  • Customizable Firmware: Users can customize the firmware according to their specific application needs, providing flexibility and control over the device's functionality.
  • Package and Temperature Range: The device comes in a compact package and is designed to operate over an industrial temperature range, ensuring reliability and performance under harsh conditions.

Applications:

The versatility of the MEC1641-PZV-JNC01-TR makes it suitable for a variety of applications, including:

  • Notebook PCs
  • Embedded Systems
  • Industrial Control Systems
  • Automotive Electronics
  • Portable Medical Devices

Microchip Technology's commitment to quality and long-term support ensures that the MEC1641-PZV-JNC01-TR is a reliable choice for designers and engineers looking to incorporate a robust embedded controller into their products. With its advanced features and integration capabilities, this controller stands out as a top-tier solution for complex electronic systems.

You May Also Be Interested in

Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.6368
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,438 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess