EN
  • EN
  • DE

PIC16F15324-I/SL

Part No PIC16F15324-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16F15324
Standard Package 57
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264339-PIC16F15324-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F15324-I/SL CAD Model

Description

Microchip Technology PIC16F15324-I/SL Microcontroller

The PIC16F15324-I/SL is a high-performance, 8-bit microcontroller unit (MCU) from Microchip Technology's esteemed PIC16F family. This versatile MCU is designed to cater to a wide array of applications ranging from consumer electronics to industrial control systems. With its compact 14-pin SOIC package, the PIC16F15324-I/SL is an ideal choice for space-constrained applications.

Key Features:

  • CPU: Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flash Memory: 7 KB of on-board programmable memory with self-read/write capability
  • SRAM: 512 Bytes of data memory for efficient storage and retrieval operations
  • Data EEPROM: 256 Bytes, providing reliable non-volatile storage for critical data
  • Speed: Up to 32 MHz internal oscillator, providing robust processing capabilities without the need for external clock sources
  • I/O Pins: 11 versatile input/output pins for interfacing with a variety of peripherals and sensors
  • Analog-to-Digital Converter (ADC): 10-bit ADC with up to 17 channels, enabling precise analog signal measurement
  • Communication Peripherals: Includes I2C, SPI, and EUSART for comprehensive serial communication options
  • Timers: Multiple timers including 16-bit timers, along with a Watchdog Timer for system reliability
  • Power Management: Wide operating voltage range (2.3V to 5.5V) and low-power modes for energy efficiency
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions

Applications:

The PIC16F15324-I/SL is highly adaptable and can be used in a multitude of applications, such as:

  • Automotive systems
  • Consumer electronics
  • Industrial automation and control
  • Internet of Things (IoT) devices
  • Medical devices
  • Smart sensors and instrumentation

With its rich set of features and peripherals, the PIC16F15324-I/SL from Microchip Technology is a robust and flexible MCU choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7990 $53.9700
70+ $1.4761 $103.3270
105+ $1.4300 $150.1500
145+ $1.3839 $200.6655
190+ $1.3378 $254.1820
255+ $1.1994 $305.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess