EN
  • EN
  • DE

MEC1428-NU-C1

Part No MEC1428-NU-C1
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description SRAM  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tray
Applications Keyboard and Embedded Controller
Core Processor MIPS32® M14K™
Program Memory Type External Program Memory
RAM Size 192KB
Interface I²C, LPC, SMBus, SPI, UART
Number of I/O 108
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 128-TQFP Exposed Pad
Supplier Device Package 128-TQFP (14x14)
Base Product Number MEC1428
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1078516-MEC1428-NU-C1
Ultra Librarian 3D Model Ultra Librarian MEC1428-NU-C1 CAD Model

Description

The MEC1428-NU-C1 is a versatile and innovative integrated circuit component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's expansive portfolio of power management devices, specifically tailored for the sophisticated demands of modern electronic systems.

Key Features

  • Embedded Control: The MEC1428-NU-C1 is equipped with advanced control features that enable it to manage power distribution efficiently within electronic systems, contributing to enhanced performance and reliability.
  • Power Efficiency: This device is designed to optimize power usage, thereby reducing energy consumption and extending the battery life of portable and battery-powered devices.
  • Versatility: With its flexible configuration options, the MEC1428-NU-C1 can be utilized in a wide range of applications, from consumer electronics to industrial systems.

Applications

The MEC1428-NU-C1 is suitable for a variety of applications, including but not limited to:

  • Mobile and portable devices
  • Computing systems
  • Networking equipment
  • Industrial and automation systems

Technical Specifications

The MEC1428-NU-C1 offers a robust set of technical specifications that ensure compatibility and high performance in diverse environments:

  • Package: The device comes in a compact, surface-mount package that allows for efficient space utilization on printed circuit boards (PCBs).
  • Temperature Range: It operates over a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Quality Assurance: As with all Microchip products, the MEC1428-NU-C1 is manufactured to high-quality standards, ensuring reliability and longevity in the field.

For engineers and designers seeking a reliable power management solution, the MEC1428-NU-C1 from Microchip Technology offers an exceptional balance of performance, power efficiency, and versatility. Its integration into electronic systems helps achieve new levels of energy conservation and system stability, marking it as a top choice for power management needs.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5118 $52.5826
17+ $6.1635 $104.7795
26+ $5.9709 $155.2434
35+ $5.7783 $202.2405
45+ $5.5857 $251.3565
60+ $5.0079 $300.4740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 838 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess