EN
  • EN
  • DE

MCP9904T-AE/9Q

Part No MCP9904T-AE/9Q
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 10TDFN / Multi-Channel Low-Temperature Remote Diode Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type I²C/SMBus
Supply Voltage (V) 3V ~ 3.6V
Features One-Shot, Programmable Limit, Sleep Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -40°C ~ 65°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x3)
Part Number Series MCP9904
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812257-MCP9904T-AE/9Q
Ultra Librarian 3D Model Ultra Librarian MCP9904T-AE/9Q CAD Model

Description

Microchip Technology MCP9904T-AE/9Q - High Accuracy Temperature Sensor

The MCP9904T-AE/9Q is a high accuracy digital temperature sensor from Microchip Technology, renowned for its precision and reliability in various applications. This temperature sensor is designed to meet the rigorous demands of temperature monitoring and control in computing environments, consumer electronics, and industrial systems.

Key Features:

  • High Accuracy: The MCP9904T-AE/9Q offers an exceptional temperature sensing accuracy of ±1°C (max.) from -40°C to +125°C, ensuring precise temperature readings for critical applications.
  • Multiple Temperature Channels: It includes one internal temperature channel and support for up to three external temperature diode inputs, providing flexibility in monitoring multiple temperature points.
  • Low Operating Voltage: Operating at a voltage range of 3.0V to 3.6V, this device is optimized for low-power applications and is suitable for battery-operated devices.
  • Communication Interface: The sensor communicates via an I²C/SMBus compatible 2-wire serial interface, facilitating easy integration into existing systems.
  • Programmable Resolution: It offers programmable resolution for the external diode channel, ranging from 9-bits to 12-bits, allowing designers to optimize for speed or resolution.
  • Small Footprint: Housed in a compact QFN-20 package, the MCP9904T-AE/9Q saves valuable board space while providing robust temperature sensing capabilities.

Applications:

The versatility of the MCP9904T-AE/9Q makes it ideal for a wide range of applications, including:

  • Advanced Computing Systems
  • Industrial Controls
  • Telecommunication Equipment
  • Consumer Electronics
  • Environmental Monitoring Systems

With its high accuracy, multiple input channels, and low power consumption, the MCP9904T-AE/9Q temperature sensor from Microchip Technology is an excellent choice for designers who require reliable and precise temperature monitoring in their products.

You May Also Be Interested in

Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6182 $56.6370
80+ $1.3278 $106.2240
120+ $1.2863 $154.3560
165+ $1.2448 $205.3920
210+ $1.2033 $252.6930
280+ $1.0788 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,025 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess