EN
  • EN
  • DE

MCP98242T-BE/MNYBAC

Part No MCP98242T-BE/MNYBAC
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC TEMP SENSOR 2WIRE 3V 8-TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Part Status Obsolete (End Of Life)
Function Temp Monitoring System (Sensor), DIMM DDR Memory
Sensor Type Internal
Sensing Temperature -40°C ~ 125°C
Accuracy ±3°C(Max)
Topology ADC (Sigma Delta), Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Part Number Series MCP98242
Manufacturer Pack Quantity 11,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802786-MCP98242T-BE/MNYBAC
Ultra Librarian 3D Model Ultra Librarian MCP98242T-BE/MNYBAC CAD Model

Description

Microchip Technology MCP98242T-BE/MNYBAC Temperature Sensor

The MCP98242T-BE/MNYBAC is a high-precision digital temperature sensor from Microchip Technology, designed to provide accurate temperature monitoring with a digital interface. This sensor is a versatile component suitable for a wide range of applications, including industrial systems, consumer electronics, and computer peripherals.

Key Features

  • Digital Output: The sensor provides temperature readings through an I2C/SMBus compatible serial interface, allowing for easy integration with microcontrollers and other digital systems.
  • Accuracy: It offers an exceptional accuracy of ±1°C (max.) from -40°C to +125°C, ensuring precise temperature monitoring for critical applications.
  • Operating Voltage: The device operates at a supply voltage range of 2.7V to 5.5V, making it compatible with both 3.3V and 5V systems.
  • User-Programmable Limits: The MCP98242T-BE/MNYBAC allows users to set temperature alert thresholds, which can trigger an interrupt when the temperature exceeds programmed limits.
  • Low Power Consumption: Its low power design is ideal for battery-powered applications, as it helps to extend battery life.
  • Small Form Factor: The sensor comes in a compact package, facilitating its use in space-constrained applications.

Applications

  • Environmental Monitoring
  • Thermal Protection for Electronic Systems
  • Industrial Control Systems
  • Portable Consumer Devices
  • PCs and Servers

The MCP98242T-BE/MNYBAC temperature sensor from Microchip Technology offers a reliable solution for designers looking to incorporate temperature sensing into their projects with minimal hassle. With its user-friendly digital interface and programmable features, it provides a flexible and accurate way to monitor temperature, ensuring systems operate within their specified thermal limits.

Whether you're developing sophisticated industrial equipment or designing the latest consumer gadgets, the MCP98242T-BE/MNYBAC is a smart choice for maintaining temperature control and safeguarding your electronic components from thermal-related issues.

You May Also Be Interested in

Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
Nuvoton Technology Corporation of America
Lowest to $9.7932

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess