EN
  • EN
  • DE

MCP9701AT-E/LT

Part No MCP9701AT-E/LT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -10°C to 125°C
Output Type Analog Voltage
Supply Voltage - Operating 3.1 V to 5.5 V
Resolution 19.5mV/°C
Accuracy - Highest (Lowest) ±2°C (-2°C, +4°C)
Testing Conditions 0°C to 70°C (-10°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 023121-MCP9701AT-E/LT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP9701AT-E/LT CAD Model

Description

Microchip Technology's MCP9701AT-E/LT: Low-Power Linear Active Thermistor IC

The MCP9701AT-E/LT is a high-performance, low-power linear active thermistor IC from Microchip Technology, designed to provide precise temperature measurement with a minimal number of external components. This analog temperature sensor offers a cost-effective solution for a wide range of applications, including industrial systems, consumer products, and embedded applications.

Key Features

  • Accuracy: The MCP9701AT-E/LT provides an accuracy of ±2°C from -40°C to +125°C, making it suitable for applications requiring reliable temperature readings.
  • Linear Temperature Coefficient: This sensor has a linear temperature coefficient of 19.53 mV/°C, ensuring a predictable and consistent output voltage over the entire temperature range.
  • Low Operating Voltage: It operates from a low voltage of 2.3V to 5.5V, which allows for integration into battery-operated and portable devices without the need for additional power regulation.
  • Low Power Consumption: With a quiescent current of just 6 μA (typical), the MCP9701AT-E/LT is an excellent choice for power-sensitive applications.
  • Small Package: The device is available in a space-saving 3-pin TO-92 package, making it ideal for space-constrained applications.

Applications

The MCP9701AT-E/LT is versatile and can be used in various applications, including:

  • Environmental Monitoring Systems
  • Industrial Controls
  • Consumer Electronics
  • Portable Medical Devices
  • Battery Management Systems
  • Thermal Protection Circuits

Easy Integration

Integrating the MCP9701AT-E/LT into a system is straightforward, thanks to its analog output that can be directly interfaced with the analog inputs of microcontrollers and analog-to-digital converters (ADCs). Its linear output eliminates the need for complex calculations, allowing for quick and easy temperature readings.

With its combination of accuracy, low power consumption, and easy integration, the MCP9701AT-E/LT from Microchip Technology is an excellent choice for designers looking to add temperature sensing capabilities to their projects.

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3645 $51.0300
335+ $0.2990 $100.1650
520+ $0.2897 $150.6440
715+ $0.2804 $200.4860
925+ $0.2710 $250.6750
1,235+ $0.2430 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,910 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess