EN
  • EN
  • DE

OPA2228PG4

Part No OPA2228PG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Precision, Low Noise Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 11 V/μs
GBP - Gain Bandwidth Product 33MHz
Current - Input Bias 2.5nA
Voltage - Input Offset 5μV
Operating Supply Current 3.7mA
Output Current per Channel 45mA
Dual Supply Voltage (±) 5 V ~ 36 V, ±2.5 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1233439-OPA2228PG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2228
Introduction Date March 06, 2006
ECCN EAR99
Country of Origin Mexico, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA2228PG4 CAD Model

Description

The OPA2228PG4 is a high-precision operational amplifier (op-amp) from Texas Instruments, designed to offer a perfect blend of low noise and high speed for a wide range of applications. This precision op-amp is part of the OPAx228 series of amplifiers which are known for their excellent linearity and minimal distortion, making them ideal for high-fidelity audio, test and measurement equipment, and professional-grade instrumentation.

The OPA2228PG4 operates over a wide supply range of ±4V to ±18V and features a dual op-amp configuration. It is characterized by a low offset voltage of just 25 µV and a low drift of 0.1 µV/°C, ensuring stable performance over temperature variations. With a bandwidth of 33 MHz and a slew rate of 22 V/µs, it provides the speed necessary for demanding signal processing tasks while maintaining a low total harmonic distortion (THD) of 0.00008%, preserving signal fidelity.

The device comes in a 14-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. The OPA2228PG4 also boasts a low noise density of 3.5 nV/√Hz at 1 kHz, making it an excellent choice for applications that require a clean signal path with minimal interference.

With a quiescent current of just 5.2 mA per channel, the OPA2228PG4 is an energy-efficient solution for battery-operated devices. Its wide common-mode and differential voltage ranges, along with its high input impedance, make it versatile for use in a variety of circuit configurations.

Texas Instruments has equipped the OPA2228PG4 with built-in ESD (Electrostatic Discharge) protection, ensuring the device's robustness in the face of electrical transients. The op-amp is also fully specified for operation from -40°C to +85°C, enabling its use in industrial environments with challenging temperature conditions.

In summary, the OPA2228PG4 from Texas Instruments stands out as a high-performance operational amplifier that combines precision, speed, and low-power consumption, making it a top choice for engineers looking to enhance the accuracy and efficiency of their electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess