EN
  • EN
  • DE

VCA824ID

Part No VCA824ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 1 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Variable Gain Amplifier Circuit - 14-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name VCA824
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-22898-5-NDR, VCA824IDG4, 296-22898-5, VCA824IDG4-ND, -296-22898-5-ND, -VCA824IDG4, -VCA824IDG4-NDR, 296-22898-5-NDR, -VCA824ID-NDR
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902507-VCA824ID
Ultra Librarian 3D Model Ultra Librarian VCA824ID CAD Model

Description

The VCA824ID from Texas Instruments is a state-of-the-art variable gain amplifier (VGA) that offers exceptional performance for a wide range of applications. This versatile component is designed to meet the demanding requirements of systems requiring precise amplitude adjustment and high bandwidth. With its impressive features, the VCA824ID is an ideal choice for engineers looking to enhance their signal processing capabilities.

Key Features

  • Wide Bandwidth: The VCA824ID boasts a wide bandwidth of 150 MHz at a gain of 10 V/V, ensuring high-speed operation and the ability to handle a broad range of frequencies.
  • High Output Linearity: With an output third-order intercept (OIP3) of 46 dBm at 5 MHz, this VGA provides excellent linearity, making it suitable for applications that demand high fidelity and accuracy.
  • Adjustable Gain Range: The device features a continuous gain range from -1 V/V to 26 V/V, which can be controlled either through an analog voltage or digitally, offering flexibility in gain control.
  • Low Noise Figure: The VCA824ID maintains a low noise figure of 9.6 dB at maximum gain, ensuring that signal integrity is preserved even at high amplification levels.
  • Differential Inputs and Outputs: Differential I/O capability provides improved noise immunity and is ideal for interfacing with other high-performance signal processing components.

Applications

The Texas Instruments VCA824ID is well-suited for a variety of applications, including:

  • Wireless communication infrastructure
  • IF and baseband chains
  • Test and measurement equipment
  • Active filtering and signal conditioning
  • Automatic gain control (AGC) systems

Product Specifications

With a supply voltage range of 4.5 V to 11 V and a quiescent current of 16.5 mA, the VCA824ID operates efficiently while providing robust performance. The device is offered in a compact 14-pin SOIC package, making it easy to integrate into a variety of system designs.

Conclusion

The VCA824ID from Texas Instruments represents a blend of high performance, versatility, and reliability. Whether you're designing for professional audio, instrumentation, or communications, the VCA824ID delivers the quality and functionality needed to achieve outstanding results.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7182 $58.5910
11+ $9.6150 $105.7650
17+ $9.3145 $158.3465
23+ $9.0140 $207.3220
29+ $8.7136 $252.6944
39+ $7.8122 $304.6758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess