EN
  • EN
  • DE

MCP9701-E/TO

Part No MCP9701-E/TO
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -10C-125C TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 40 Weeks
Features Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C TO-92-3
Manufacturer Microchip Technology
Package Bag
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name MCP9701
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884335-MCP9701-E/TO
Ultra Librarian 3D Model Ultra Librarian MCP9701-E/TO CAD Model

Description

Microchip Technology's MCP9701-E/TO Linear Active Thermistor™ IC

Introducing the MCP9701-E/TO, a highly precise temperature sensor from Microchip Technology, designed to offer a cost-effective solution for thermal management and monitoring in various applications. This innovative sensor is part of Microchip's Linear Active Thermistor™ IC family, which provides a voltage output that is directly proportional to the measured temperature.

The MCP9701-E/TO is encapsulated in a small TO-92 package, making it ideal for space-constrained applications. It operates over a temperature range of -40°C to +125°C, offering a stable response across the entire temperature range. The accuracy of this sensor is ±2°C for the temperature range of 0°C to +70°C, ensuring reliable and consistent temperature readings for your critical applications.

One of the key features of the MCP9701-E/TO is its linear temperature coefficient of 19.53 mV/°C, which simplifies the interface with analog-to-digital converters (ADCs) and microcontrollers. This feature allows for easy integration into your system without the need for complex calculations or calibration, speeding up the design process and reducing time to market.

The low operating voltage range of 2.3V to 5.5V makes the MCP9701-E/TO versatile for both portable and fixed power supply applications. Additionally, its low current consumption of 6 µA (typical) minimizes power usage, making it an excellent choice for battery-powered devices where power efficiency is crucial.

With its simple three-pin configuration, the MCP9701-E/TO is not only easy to use but also minimizes the PCB footprint. This sensor is suitable for a wide array of applications, including industrial systems, consumer electronics, personal computers, and any other systems where temperature monitoring is essential for performance and reliability.

Choose the MCP9701-E/TO from Microchip Technology for a reliable, accurate, and cost-effective temperature sensing solution that is straightforward to integrate into your design.

You May Also Be Interested in

NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess