Products specifications Report Issue?

Sensor Type Temperature
Sensing Range -40°C ~ 125°C
Interface Analog
Sensitivity ±1°C
Voltage - Supply 2.3V ~ 5.5V
Embedded No
Contents Board(s)
Utilized IC / Part MCP9700
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1600957-MCP9700DM-PCTL
Ultra Librarian 3D Model Ultra Librarian MCP9700DM-PCTL CAD Model

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
ECAD model for ADIS16201/PCBZ
Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
ECAD model for EVAL-KXTI9-1001
Pololu Corporation
ACS71240 CUR SEN 30A, 3.3V
Need more? Email Us
ECAD model for 5241
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
ECAD model for 5301
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
ECAD model for EVAL-ADXRS290Z-S
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
ECAD model for OPT3001EVM
CEVA
DEVELOPMENT KIT FOR BNO080
Need more? Email Us
ECAD model for BNO080 DEV KIT
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
ECAD model for EVAL-ADXL350Z
CEVA
FSP200 USB/SERIAL ADAPTOR
Need more? Email Us
ECAD model for FSP200 USB/SERIAL ADAPTOR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention