EN
  • EN
  • DE
  • IT

MCP9502PT-045E/OT

Part No MCP9502PT-045E/OT
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description Factory programmed temperature switch, active high, push
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Operating Supply Voltage 5.5 V
Output Type Analog
Radiation Hardening No
RoHS Compliant
Win Source Part Number 980071-MCP9502PT-045E/OT
Categories Moisture Sensors,Humidity
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP9502PT-045E/OT CAD Model

Description

Microchip Technology MCP9502PT-045E/OT Temperature Sensor

The MCP9502PT-045E/OT is a high-precision temperature sensor from Microchip Technology, designed to offer reliable temperature monitoring in a variety of applications. This active thermal management solution is particularly suitable for advanced systems that require temperature control for optimal performance.

This temperature sensor operates with an open-drain output and features a preset temperature switch that triggers at 45°C. Its design ensures that it can maintain a tight accuracy of ±2°C from -20°C to +85°C, making it an ideal choice for systems that require consistent temperature regulation.

Key Features:

  • Temperature Set Point: The device has a factory-set temperature threshold of 45°C, which is ideal for applications that operate around this temperature range.
  • Accuracy: With a ±2°C accuracy within the -20°C to +85°C range, the sensor ensures precise temperature readings, essential for maintaining system stability and performance.
  • Supply Voltage: The sensor supports a supply voltage range of 2.7V to 5.5V, making it versatile for use in various electronic circuits and systems.
  • Output Type: The open-drain output of the MCP9502PT-045E/OT allows for easy interfacing with other components and systems, providing flexibility in design.
  • Package: Housed in a 5-Pin SOT-23 package, the sensor is compact and suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate over an ambient temperature range of -40°C to +125°C, ensuring reliable performance in extreme conditions.

Applications:

The MCP9502PT-045E/OT is versatile and can be utilized in various sectors, including:

  • Industrial systems
  • Consumer electronics
  • Telecommunications
  • Computing equipment
  • Automotive applications

With its robust design and precise temperature switching capabilities, the MCP9502PT-045E/OT is an excellent choice for engineers and designers who require a dependable temperature sensor for their thermal management needs. Microchip Technology's commitment to quality ensures that this sensor will provide accurate temperature readings, contributing to the efficiency and longevity of the end product.

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -55C-125C SOT23-5 / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Lowest to $4.9478
Maxim Integrated
Temp Sensor Digital Serial (1-Wire) 8-Pin SOIC N Tube
Lowest to $8.8018
Microchip Technology
SENSOR DIGITAL -40C-125C 10MSOP / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Need more? Email Us
Maxim Integrated
Temp Sensor Analog 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
HTU31D I.C 31D RH/T DIGITAL R500
Need more? Email Us
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±4% RH 6 s Surface Mount
Lowest to $11.7911
Silicon Labs
SENS HUMID/TMP 3.3V I2C 3% 24QFN / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 8 s Surface Mount
Lowest to $6.2562
Humirel
RELATIVE HUMIDITY MODULE
Lowest to $23.4587

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess