EN
  • EN
  • DE

MCP809T-785I/TT

Part No MCP809T-785I/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Microchip Technology
Win Source Part Number 317771-MCP809T-785I/TT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP809T-785I/TT CAD Model

Description

The MCP809T-785I/TT is a highly reliable voltage supervisor device designed and manufactured by Microchip Technology. This compact component is essential for systems that require precise voltage monitoring to ensure proper operation and to safeguard against undesired system resets.

Key Features:

  • Voltage Threshold: The MCP809T-785I/TT offers a preset trigger threshold voltage of 2.85V, making it suitable for low voltage applications that require a precise monitoring point.
  • Accuracy: With a tight threshold accuracy of ±1.5%, this device ensures reliable monitoring and reset initiation, minimizing the risk of device failure due to voltage fluctuations.
  • Reset Timeout: It features a 140 ms minimum reset timeout delay, providing ample time for the system to stabilize before returning to normal operation.
  • Operating Temperature: The device operates over an industrial temperature range of -40°C to +85°C, ensuring consistent performance in a variety of challenging environmental conditions.
  • Power Consumption: Designed for power-sensitive applications, the MCP809T-785I/TT boasts a low supply current draw of 17 µA (typical), contributing to overall energy efficiency in the end application.
  • Package: It comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • Active-High Reset Output: The reset output of the MCP809T-785I/TT is active high, which is compatible with a variety of microcontrollers and other digital systems.

Applications:

The MCP809T-785I/TT is suited for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Microcontroller Systems
  • Networking Equipment
  • Computers and Servers
  • Industrial Control Systems

In summary, the MCP809T-785I/TT from Microchip Technology is a versatile, low-power voltage supervisor that offers reliable performance for systems requiring accurate voltage monitoring and reset functionalities. Its robust feature set ensures that it can be integrated into a variety of applications where system stability is paramount.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess