EN
  • EN
  • DE

MCP79410-I/SN

Part No MCP79410-I/SN
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, Unique ID
Memory Size 64B, 1Kb
Date Format YY-MM-DD-dd
Supply Voltage - Operating 1.8 V to 5.5 V
Voltage - Supply, Battery 1.3 V to 5.5 V
Current - Timekeeping (Max) 1.2μA @ 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 208228-MCP79410-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Family Name MCP79410
Introduction Date October 20, 2010
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP79410-I/SN CAD Model

Description

Microchip Technology's MCP79410-I/SN Real-Time Clock/Calendar

The MCP79410-I/SN is a highly integrated real-time clock/calendar (RTCC) from Microchip Technology, designed for time-tracking and control applications in a wide range of electronic devices. This compact, serial-interface RTCC offers a full suite of features that make it an ideal choice for applications requiring accurate timekeeping, calendar functions, and additional memory.

Key Features:

  • Accurate Timekeeping: The device maintains seconds, minutes, hours, day, date, month, and year information, with leap year compensation valid up to 2399.
  • Battery Backup: The MCP79410-I/SN includes a battery backup input pin, allowing for continuous timekeeping even when the main power supply is interrupted.
  • Programmable Clock Output: A user-programmable clock output can be used for a variety of functions, including waking up microcontrollers or as a time base for other devices.
  • Digital Trimming: To account for crystal variations and temperature drift, the device offers digital trimming capabilities to adjust the timekeeping accuracy.
  • EEPROM Memory: With 64 bytes of battery-backed SRAM and 1 Kbit of EEPROM, the MCP79410-I/SN provides additional memory for data storage, which is protected during power loss.
  • Unique ID: An embedded unique ID is provided, which can be used for network node identification, access control, or other applications requiring a unique serial number.
  • I2C Interface: The device supports I2C communication, allowing for easy integration into most embedded systems with minimal pin usage.
  • Multiple Alarms: Two programmable alarms can be set for specific times or dates, enabling sophisticated time-based actions.
  • Small Footprint: Housed in an 8-pin SN (SOIC) package, the MCP79410-I/SN is suitable for space-constrained applications.

Applications:

  • Embedded Systems
  • Industrial Control Systems
  • Utility Meters
  • Consumer Electronics
  • Networking Equipment

The MCP79410-I/SN is a versatile, feature-rich RTCC that provides designers with a reliable and cost-effective solution for time-based applications. Its integration of memory and unique ID features, along with its battery backup capabilities, make it an excellent choice for maintaining accurate time and data in a variety of settings.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2132 $54.5940
105+ $0.9954 $104.5170
160+ $0.9643 $154.2880
215+ $0.9332 $200.6380
280+ $0.9021 $252.5880
375+ $0.8088 $303.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,970 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess