EN
  • EN
  • DE

MCP7940M-I/ST

Part No MCP7940M-I/ST
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name MCP7940
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926741-MCP7940M-I/ST
Ultra Librarian 3D Model Ultra Librarian MCP7940M-I/ST CAD Model

Description

Microchip Technology's MCP7940M-I/ST Real-Time Clock/Calendar

The MCP7940M-I/ST is a highly precise I2C real-time clock/calendar (RTC) from Microchip Technology, designed to keep accurate time and date from seconds to years. It is a feature-rich component that is ideal for applications requiring time stamping, calendar functions, and alarm settings.

MCP7940M-I/ST Real-Time Clock

This RTC offers a multitude of features including battery backup capability, digital trimming for accuracy, and a unique ID with a MAC address. The device is housed in a compact TSSOP-8 package, making it suitable for space-constrained applications. It operates over a wide voltage range of 1.8V to 5.5V, which allows it to be used in both 3.3V and 5V systems.

Key Features:

  • Accuracy: The MCP7940M-I/ST is designed to maintain timekeeping with high precision and includes a digital trimming feature to adjust the timekeeping accuracy.
  • Power Management: With its battery backup support, the device can continue to keep time even when the primary power source is lost, making it perfect for critical applications where time data must be maintained.
  • Alarm Functions: It includes versatile alarm settings that can be programmed for single events or daily/weekly schedules, providing flexibility for various use cases.
  • EEPROM Memory: The integrated EEPROM and SRAM offer additional data storage options, which can be very useful for storing application-specific data or device configuration settings.
  • Unique ID: The provision of a factory-programmed unique ID with a MAC address adds to the utility of this RTC in networked devices, allowing for easy identification and management of devices on a network.

The MCP7940M-I/ST is a dependable choice for applications in consumer electronics, office automation, healthcare, industrial control systems, and any other system that requires an accurate time base for operational functionality. Its combination of features ensures that it can meet the needs of a wide range of time-sensitive applications.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7440 $52.3200
70+ $1.4310 $100.1700
110+ $1.3863 $152.4930
150+ $1.3415 $201.2250
195+ $1.2968 $252.8760
260+ $1.1627 $302.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess