EN
  • EN
  • DE

ATV2500BQ-25JC

Part No ATV2500BQ-25JC
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 24MC 25NS 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATV2500B(L) and BQ(L)
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type OTP
Delay Time tpd(1) Max 25 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Macrocells 24
Number of I/O 24
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number ATV2500B
Standard Package 27 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566989-ATV2500BQ-25JC
Ultra Librarian 3D Model Ultra Librarian ATV2500BQ-25JC CAD Model

Description

The ATV2500BQ-25JC is a high-performance Complex Programmable Logic Device (CPLD) produced by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is designed to offer a flexible and efficient solution for a wide range of digital logic applications. It is particularly well-suited for custom logic operations, data communication, industrial control systems, and automotive applications, among others.

Built on a robust 0.5-micron CMOS technology, the ATV2500BQ-25JC boasts a 25ns propagation delay, ensuring high-speed operation for critical applications. This device features 2500 usable gates, providing ample logic capacity for complex designs. It includes a versatile architecture with a rich set of logic resources, including macro cells and interconnects, which can be tailored to meet the specific needs of the application.

Key Features:

  • Speed Grade: The device operates at 25ns, enabling high-speed logic solutions.
  • Logic Elements: 2500 usable gates provide a substantial amount of logic for various applications.
  • Package: Housed in a 44-pin J-leaded Chip Carrier (JLCC), the ATV2500BQ-25JC is designed for surface mounting, saving valuable board space.
  • Temperature Range: The device operates within an industrial temperature range, making it suitable for harsh environments.
  • Programming Technology: Utilizes Electrically Erasable Programmable Read-Only Memory (EEPROM) technology for convenient in-system programmability and re-programmability.
  • I/O Pins: It offers a generous number of input/output pins for interfacing with other components in a system.
  • Power Consumption: Features low static power consumption, contributing to energy-efficient designs.

The Microchip ATV2500BQ-25JC provides designers with the flexibility to implement custom logic without the long lead times associated with custom ASIC design. Its reprogrammable nature allows for iterative design and prototyping, ensuring that the final product can be refined and optimized for performance and cost. With its combination of speed, logic capacity, and packaging, the ATV2500BQ-25JC is an excellent choice for designers looking to create compact, efficient, and reliable digital systems.

You May Also Be Interested in

Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess