EN
  • EN
  • DE

MCP73855T-I/ML

Part No MCP73855T-I/ML
Manufacturer Microchip Technology
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Manufacturer Microchip Technology
Win Source Part Number 317759-MCP73855T-I/ML
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73855T-I/ML CAD Model

Description

Microchip Technology MCP73855T-I/ML Battery Charger IC

The MCP73855T-I/ML from Microchip Technology is a highly advanced, fully integrated single-cell Li-Ion/Li-Polymer battery charge management controller. Designed to operate within compact and power-conscious devices, this charge controller offers a wealth of features that make it ideal for portable applications.

This miniature IC, housed in a 16-pin QFN (ML) package, is engineered to deliver efficient charging solutions with its programmable charge algorithm, accommodating various battery sizes and chemistries. The MCP73855T-I/ML facilitates safe and efficient charging through its precision voltage regulation, which is critical for maximizing battery life and performance.

The charging process is managed by an advanced high-accuracy preset voltage regulation of 4.2V, with a tight regulation tolerance of only ±0.5%. Users can program the charge current from 15mA to 500mA, allowing for flexibility in designing for different battery capacities. Additionally, the MCP73855T-I/ML features an automatic end-of-charge control via a charge termination timer and selectable top-off timer, ensuring the battery reaches full capacity without overcharging.

Safety is a key consideration in battery management, and the MCP73855T-I/ML incorporates several protective measures. It includes thermal regulation to prevent overheating during the charging process, and a temperature monitoring interface that works in conjunction with an external thermistor to ensure the battery temperature remains within safe limits. Overvoltage protection is also provided to safeguard the battery and the device from excessive input voltage.

The MCP73855T-I/ML supports a status output that indicates charge activity, which can be used to drive an external LED or interface with a microcontroller for more detailed status reporting. It also features an automatic power-down when the input voltage is removed, preserving battery charge when not connected to a power source.

In summary, the MCP73855T-I/ML is a sophisticated, feature-rich battery charge management solution that offers precision, flexibility, and safety for single-cell Li-Ion/Li-Polymer battery-powered applications. Its compact form factor and comprehensive feature set make it an excellent choice for designers looking to optimize the performance and extend the life of their portable devices' batteries.

You May Also Be Interested in

Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess