EN
  • EN
  • DE
  • IT

MCP73812T-420I/OT

Part No MCP73812T-420I/OT
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Simple, Miniature Single-Cell, Fully Integrated Li-Ion / Li-Polymer Charge Management Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 6V
Operating Temperature Range -40°C ~ 85°C (TA)
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1221212-MCP73812T-420I/OT
Manufacturer Homepage www.microchip.com
Family Name MCP73812
Introduction Date March 19, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP73812T-420I/OT CAD Model

Description

The Microchip MCP73812T-420I/OT is a highly integrated linear charge management controller designed for single-cell, lithium-ion (Li-ion) or lithium-polymer (Li-Poly) batteries. This miniature device is a member of Microchip's diverse battery management solutions, tailored to provide a simple and efficient way to charge your portable devices.

Key Features:

  • Optimized for Portable Applications: The MCP73812T-420I/OT is specifically designed for the portable electronics market, ensuring that your devices are powered reliably and efficiently.
  • Programmable Charge Current: The charge current can be set to a maximum of 420mA, allowing flexibility in the design and optimization of the charging process for different battery sizes and capacities.
  • Constant Current / Constant Voltage Operation: This device operates in a constant current mode for the majority of the charge cycle, switching to constant voltage mode as the battery reaches its peak voltage, ensuring a full and safe charge.
  • Automatic Power-Down: Once the charging cycle is complete, the MCP73812T-420I/OT automatically powers down, minimizing power consumption and extending battery life.
  • Thermal Regulation: Built-in thermal regulation protects the charging device and battery by reducing charge current in the event of excessive temperature.
  • LED Status Indicator: An on-board status indicator provides immediate feedback on the charging process, allowing for easy monitoring of the battery's condition.
  • Space-Saving Package: The tiny 5-pin SOT-23 package makes it ideal for space-constrained applications, without compromising on performance.

Applications:

The MCP73812T-420I/OT is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Bluetooth Headsets
  • Portable Media Players
  • Digital Cameras
  • Wearable Technology
  • GPS Devices

Whether you're designing a new portable device or looking to upgrade an existing product, the Microchip MCP73812T-420I/OT offers a compact, efficient, and reliable solution for your battery charging needs, ensuring your electronics are always ready for use.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5940 $50.4900
180+ $0.5564 $100.1520
280+ $0.5376 $150.5280
400+ $0.5000 $200.0000
520+ $0.4813 $250.2760
650+ $0.4625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,187 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess