EN
  • EN
  • DE

MCP73213T-A6SI/MF

Part No MCP73213T-A6SI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL LI-ION 2CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Microchip Technology
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 1.1A
Battery Pack Voltage 8.4V
Voltage - Supply (Max) 13V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number MCP73213
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP73213T-A6SI/MF-ND,MCP73213T-A6SI/MFTR,MCP73213T-A6SI/MFCT,MCP73213T-A6SI/MFDKR
Standard Package 3,300
Win Source Part Number 984422-MCP73213T-A6SI/MF
Ultra Librarian 3D Model Ultra Librarian MCP73213T-A6SI/MF CAD Model

Description

Microchip Technology MCP73213T-A6SI/MF Battery Management System

The MCP73213T-A6SI/MF from Microchip Technology is a highly integrated lithium-ion/lithium-polymer battery charge management controller, designed for use in space-constrained and cost-sensitive applications. This compact, single-cell, fully integrated charge management solution is ideal for portable electronics that require efficient and safe charging operations.

With an input voltage range of 4.5V to 6.0V, the MCP73213T-A6SI/MF can easily accommodate the power requirements of USB-powered devices and other applications powered by standard power supplies. The device supports a charge current up to 500 mA, allowing for fast and efficient charging of the battery. The charge voltage accuracy is ±0.5%, ensuring the battery is charged to its precise voltage level, enhancing the overall life and performance of the battery.

One of the key features of this battery management system is its dual-cell charge management with independent cell balancing. This allows the MCP73213T-A6SI/MF to maintain an optimal balance between cells, which is critical for maintaining battery health and longevity. Additionally, the device includes a variety of safety features, such as pre-conditioning of deeply discharged cells, cell temperature monitoring, and under/over-voltage protection. These features help prevent damage to the battery during the charging process, ensuring safe and reliable operation.

The MCP73213T-A6SI/MF also offers a selectable charge timer and automatic termination, which contribute to the device's convenience and ease of use. The status of the charging process can be monitored through the onboard status output pins, providing clear and immediate feedback on the state of the battery charge.

This battery management system is available in a small 10-lead 3x3mm DFN package, which is ideal for portable applications where space is at a premium. With its advanced features and compact design, the MCP73213T-A6SI/MF from Microchip Technology is an excellent choice for designers looking to incorporate a reliable and efficient battery charge management system into their next project.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8688 $50.2944
32+ $3.1744 $101.5808
49+ $3.0752 $150.6848
68+ $2.9760 $202.3680
87+ $2.8768 $250.2816
117+ $2.5792 $301.7664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,285 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess