EN
  • EN
  • DE
  • IT

MCP73113-16SI/MF

Part No MCP73113-16SI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC LI-ION/LI-POLY CTRLR 10-DFN / Single-Cell Li-Ion / Li-Polymer Battery Charge Management Controller with Input Overvoltage Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 1.1A
Battery Pack Voltage 4.1V
Voltage - Supply (Maximum) 6.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Part Number Series MCP73113
Manufacturer Pack Quantity 120
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808260-MCP73113-16SI/MF
Ultra Librarian 3D Model Ultra Librarian MCP73113-16SI/MF CAD Model

Description

Microchip Technology's MCP73113-16SI/MF Single-Cell Lithium-Ion/Lithium-Polymer Battery Charge Management Controller

The MCP73113-16SI/MF from Microchip Technology is a highly integrated and advanced charge management controller designed specifically for single-cell Lithium-Ion or Lithium-Polymer batteries. This compact and efficient device is an optimal solution for space-constrained applications, offering a robust set of features to ensure safe and efficient battery charging and management.

Key Features:

  • Charge Management: The MCP73113-16SI/MF provides precise charge management capabilities, enabling safe and efficient charging of single-cell Li-Ion or Li-Po batteries.
  • Integrated Pass Transistor: This device integrates a pass transistor, along with current sensing and reverse discharge protection, which simplifies the system design and reduces external component count.
  • Programmable Charge Current: The charge current can be programmed via an external resistor, allowing for customization to suit various battery sizes and requirements.
  • Preconditioning of Deeply Depleted Cells: It includes a preconditioning feature that gradually brings deeply depleted cells up to a safe voltage level for normal charging, enhancing battery life and safety.
  • Automatic Charge Termination: The controller includes an automatic charge termination feature based on minimum current, ensuring the battery is not overcharged.
  • Thermal Regulation: To protect against overheating, the MCP73113-16SI/MF incorporates thermal regulation, which reduces charge current in the event of excessive temperatures.
  • Status Indication: Charge status outputs are provided to indicate the state of the charge cycle, which can be used to drive external LEDs or interface with a host microcontroller.

Applications:

The MCP73113-16SI/MF is suitable for a wide range of applications, including portable electronics, wearable devices, medical devices, and any other systems that utilize a single-cell Lithium-Ion or Lithium-Polymer battery. Its small footprint and comprehensive feature set make it an ideal choice for designers looking to implement a reliable battery management system with minimal external components.

Package and Availability:

This charge management controller is available in the 10-MSOP (MCP73113-16SI/MF) package, providing a compact solution for PCB layouts. Its reliability and performance are backed by Microchip Technology's commitment to quality, making it a trusted choice for your battery charging needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3760 $55.0400
90+ $1.1290 $101.6100
140+ $1.0937 $153.1180
190+ $1.0584 $201.0960
245+ $1.0232 $250.6840
330+ $0.9173 $302.7090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess