EN
  • EN
  • DE

MCP6V97-E/MS

Part No MCP6V97-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 2CIRC 8MSOP / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series Zero-Drift
Package Tube
Product Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 9.5V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 25 µV
Current - Supply 1.1mA (x2 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 2.4 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP6V97
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357480-MCP6V97-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6V97-E/MS CAD Model

Description

The MCP6V97-E/MS from Microchip Technology is a high-precision operational amplifier designed to address the need for low power consumption and small footprint without compromising on performance. This operational amplifier is ideal for a wide range of applications, including industrial, automotive, consumer electronics, and medical devices, where energy efficiency and space constraints are critical concerns.

Key Features

  • Low Quiescent Current: The MCP6V97-E/MS is engineered to maintain a low quiescent current, making it suitable for battery-operated devices and applications that require extended operational periods without frequent recharging or power source replacement.
  • Extended Temperature Range: With an operational temperature range from -40°C to +125°C, this operational amplifier can reliably perform in a variety of harsh environments, ensuring consistent functionality across diverse climatic conditions.
  • Enhanced EMI Rejection: The device is designed with an improved electromagnetic interference (EMI) rejection ratio, which ensures stable operation even in the presence of strong electromagnetic fields, such as those found in industrial and automotive settings.
  • Small Package Size: The MCP6V97-E/MS comes in an MSOP (Micro Small Outline Package), which allows for a compact design, making it an excellent choice for space-constrained applications.
  • Single-Supply Operation: It is capable of single-supply operation, which simplifies the power supply design and can help reduce overall system costs.

Applications

The versatility of the MCP6V97-E/MS operational amplifier makes it suitable for a variety of applications, including:

  • Portable Instrumentation
  • Sensor Signal Conditioning
  • Analog Filters
  • Data Acquisition Systems
  • Automotive Electronics
  • Power Management

In conclusion, the MCP6V97-E/MS operational amplifier from Microchip Technology stands out for its low power consumption, robust temperature range, excellent EMI immunity, and compact form factor. It is a reliable choice for designers looking to optimize their systems for energy efficiency and size without sacrificing performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess