EN
  • EN
  • DE

MCP6V27T-E/MS

Part No MCP6V27T-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP AUTO-ZERO 2MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 7pA
Voltage - Input Offset 2μV
Operating Supply Current 620μA
Channel Output Current 22mA
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1075368-MCP6V27T-E/MS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6V27T-E/MS CAD Model

Description

The MCP6V27T-E/MS from Microchip Technology is a high-precision operational amplifier (op-amp) that offers advanced features for critical applications requiring accurate signal amplification and processing. This op-amp is designed for environments where low power consumption, minimal voltage offset, and drift are essential.

Key Features

  • Zero-Drift Architecture: The MCP6V27T-E/MS incorporates a self-correcting architecture that minimizes the voltage offset over time and temperature, ensuring a stable and accurate output.
  • Low Power Consumption: With a quiescent current of just 230 µA, this op-amp is an excellent choice for battery-powered and energy-efficient applications.
  • Extended Temperature Range: The device operates over an industrial temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Enhanced EMI Rejection: Designed to withstand the effects of electromagnetic interference, the MCP6V27T-E/MS maintains its performance even in noisy electrical environments.
  • Small Package Size: Available in an MSOP-8 package, this op-amp requires minimal board space, which is crucial for compact electronic designs.

Applications

The MCP6V27T-E/MS is versatile and can be used in a wide range of applications, including:

  • Precision analog-to-digital converter (ADC) drivers
  • Temperature sensing and compensation
  • Industrial process controls
  • Portable instrumentation
  • Medical devices
  • Automotive systems

Technical Specifications

Parameter Value
Supply Voltage 2.3V to 5.5V
Gain Bandwidth Product 2 MHz
Input Offset Voltage 15 µV (max)
Package Type MSOP-8

With its robust design and precision performance, the MCP6V27T-E/MS op-amp from Microchip Technology is a reliable choice for engineers and designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
OPA892DR
Lowest to $7.8583
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess