EN
  • EN
  • DE

74LV4060DB

Part No 74LV4060DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 14-stage binary ripple counter with oscillator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132616-74LV4060DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV4060DB CAD Model

Description

Product Overview: 74LV4060DB - 14-stage Binary Ripple Counter with Oscillator

The 74LV4060DB is a high-performance, low-voltage Si-gate CMOS device that belongs to the 74LV family, produced by NXP Semiconductors. This integrated circuit (IC) is a 14-stage binary ripple counter featuring an on-board oscillator with a wide range of applications in timing and frequency management tasks.

Key Features

  • Voltage Range: The device operates at a nominal 3.3V, which makes it suitable for low-voltage applications, while still maintaining compatibility with 5V systems.
  • High-Speed Operation: The 74LV4060DB offers high-speed operation, which is a hallmark of the 74LV family, ensuring quick response times in digital circuits.
  • Oscillator Functionality: An integrated RC oscillator with two configurable pins (RS and CTC) provides a reliable timing source that can be adjusted as per the application requirements.
  • Reset Capability: The inclusion of a master reset input allows the counter to be quickly reset to zero, facilitating precise control over timing sequences.
  • Multiple Outputs: This counter IC provides multiple outputs from the Q0 to Q13, enabling it to cover a wide range of division factors directly.
  • Low Power Consumption: As part of the LV series, the 74LV4060DB is designed for low-power consumption, making it ideal for battery-operated and power-sensitive applications.

Applications

The versatility of the 74LV4060DB makes it an excellent choice for a variety of applications, including:

  • Frequency division
  • Time delay generation
  • Counter operations in microprocessor systems
  • Waveform generation
  • As a building block in digital logic circuits

Package and Quality Assurance

The 74LV4060DB is available in a DB package, which is a small and robust form factor that is well-suited for space-constrained applications. NXP's commitment to quality ensures that each IC is rigorously tested to meet industry standards for reliability and performance.

For designers and engineers looking for a reliable counter with the added benefit of an onboard oscillator, the 74LV4060DB from NXP offers a compelling feature set that can be integrated into a wide range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess