EN
  • EN
  • DE

MCP6V11UT-E/LT

Part No MCP6V11UT-E/LT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 7.5 μA, 80 kHz Zero-Drift Op Amps | IC OPAMP ZERO-DRIFT 1CIRC SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Amplifier Type Zero-Drift
Output Type Rail-to-Rail
Slew Rate 0.03V/μs
Gain Bandwidth Product 80kHz
Current - Input Bias 5pA
Voltage - Input Offset 8μV
Supply Current 7.5μA
Current - Output / Channel 17mA
Supply Voltage , Single/Dual (±) 1.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number MCP6V11U
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 754789-MCP6V11UT-E/LT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6V11UT-E/LT CAD Model

Description

Product Overview: MCP6V11UT-E/LT from Microchip Technology

The MCP6V11UT-E/LT from Microchip Technology is a single, auto-zeroed operational amplifier designed for high-precision applications that require low input offset voltage and drift. This operational amplifier is part of Microchip's family of products that aim to provide advanced performance in terms of accuracy and power efficiency.

This op-amp operates with a single supply voltage ranging from 1.8V to 5.5V, making it an excellent choice for battery-powered devices and low-voltage systems. Its low operating current of 20 µA (typical) is beneficial for extending battery life in portable applications.

One of the key features of the MCP6V11UT-E/LT is its advanced auto-zeroing technique which greatly reduces the DC offset errors. This results in an ultra-low input offset voltage of 2 µV (typical) and an offset drift of just 2 nV/°C, ensuring high accuracy over temperature variations.

The device also boasts a Gain Bandwidth Product (GBWP) of 80 kHz with a phase margin of 60 degrees, which provides stability and good frequency response for closed-loop gains greater than 10 V/V. The MCP6V11UT-E/LT has a Rail-to-Rail input and output swing which enhances the dynamic range in low-voltage applications.

With its Extended Temperature range from -40°C to +125°C, the MCP6V11UT-E/LT is suitable for use in harsh environments and industrial applications. It is available in a 5-pin SC-70 package, providing a compact solution for space-constrained applications.

Overall, the MCP6V11UT-E/LT op-amp is ideal for precision sensor interfaces, portable instrumentation, battery-operated devices, and other applications where accuracy and power efficiency are critical. Its robust design and high-performance characteristics ensure reliable operation across a wide range of operating conditions.

For detailed specifications and application guidance, designers are encouraged to consult the datasheet and support documentation available from Microchip Technology.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7849 $53.5470
70+ $1.4646 $102.5220
110+ $1.4188 $156.0680
150+ $1.3730 $205.9500
190+ $1.3273 $252.1870
255+ $1.1900 $303.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess