EN
  • EN
  • DE

MCP6V11T-E/OT

Part No MCP6V11T-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZRO-DRFT 80KHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.03 V/μs
Gain Bandwidth Product (GBP) 80kHz
Current - Input Bias 5pA
Voltage - Input Offset 8μV
Operating Supply Current 7.5μA
Channel Output Current 17mA
Supply Voltage - Operating 1.6 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1075363-MCP6V11T-E/OT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Medical
Ultra Librarian 3D Model Ultra Librarian MCP6V11T-E/OT CAD Model

Description

Product Overview: MCP6V11T-E/OT from Microchip Technology

The MCP6V11T-E/OT is a single, auto-zeroed operational amplifier (op-amp) designed by Microchip Technology for high-precision applications that require low voltage operation and minimal power consumption. This op-amp is part of Microchip's family of chopper-stabilized amplifiers that offer outstanding direct current (DC) characteristics, which include ultra-low input offset voltage and virtually zero drift over time and temperature.

Key Features

  • Ultra-Low Offset Voltage: The MCP6V11T-E/OT boasts an ultra-low input offset voltage of 8 μV (maximum) at 25°C, which is ideal for applications demanding high accuracy.
  • Zero Drift: The zero-drift feature ensures that the input offset voltage does not diverge over time and temperature, maintaining precision across a wide range of operating conditions.
  • Low Quiescent Current: With a low quiescent current of just 20 μA (typical), this op-amp is suitable for battery-powered devices and other power-sensitive applications.
  • Extended Temperature Range: The device operates over an extended temperature range from -40°C to +125°C, enabling its use in harsh environments.
  • Single Supply Operation: It operates from a single power supply voltage as low as 1.8V, up to 5.5V, which allows for flexible integration into various circuit designs.
  • Small Package: The MCP6V11T-E/OT is available in a 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The MCP6V11T-E/OT is versatile and can be used in a myriad of applications, including:

  • Precision analog-to-digital converter (ADC) drivers
  • Portable instrumentation and battery-powered devices
  • Sensor interfacing and signal conditioning
  • Temperature measurements and compensation circuits
  • Medical monitoring and diagnostic equipment
  • Automotive control systems

Microchip Technology's MCP6V11T-E/OT op-amp is a robust solution for designers seeking to enhance the performance and longevity of their precision-based systems. Its combination of low power, high accuracy, and compact form factor make it a go-to component for a wide array of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7163 $61.3119
27+ $4.4120 $119.1240
41+ $4.2599 $174.6559
59+ $3.9556 $233.3804
76+ $3.8034 $289.0584
95+ $3.6513 $346.8735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,367 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess