EN
  • EN
  • DE

MCP6H71-E/SN

Part No MCP6H71-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 2.7 MHz, 12V Op Amps
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 2 V/μs
GBP - Gain Bandwidth Product 2.7MHz
Current - Input Bias 10pA
Voltage - Input Offset 1mV
Operating Supply Current 480μA
Output Current per Channel 32mA
Dual Supply Voltage (±) 3.5 V ~ 12 V, ±1.75 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1221203-MCP6H71-E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6H71
Introduction Date October 18, 2012
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP6H71-E/SN CAD Model

Description

The MCP6H71-E/SN is a high-performance operational amplifier (op-amp) from Microchip Technology, designed to address a wide range of applications that require precision, low power consumption, and a balanced combination of speed and power. This op-amp is particularly suitable for analog circuits that demand high accuracy and stability over time and temperature.

Key Features

  • Supply Voltage: The MCP6H71-E/SN can operate with a single supply voltage ranging from 3.5V to 16V, or dual supplies of ±1.75V to ±8V, giving designers flexibility in various circuit configurations.
  • Gain Bandwidth Product: With a typical gain bandwidth product of 10 MHz, this op-amp is capable of handling a wide range of frequencies, making it suitable for filtering, amplification, and other dynamic applications.
  • Slew Rate: It features a respectable slew rate of 7 V/µs, ensuring that the output can respond quickly to changes in the input signal, which is crucial for high-speed signal processing.
  • Quiescent Current: The device boasts a low quiescent current, making it an excellent choice for battery-powered devices and energy-efficient applications.
  • Extended Temperature Range: The MCP6H71-E/SN is designed to operate over an industrial temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Packaging: It is available in an 8-pin SOIC package, which is widely used and suitable for compact PCB layouts.

Applications

The versatility of the MCP6H71-E/SN allows it to be used in numerous applications, including:

  • Analog filters
  • Sensor interfaces
  • Data acquisition systems
  • Power supply control
  • Automotive systems
  • Medical instrumentation

In summary, the MCP6H71-E/SN from Microchip Technology is a robust, high-precision operational amplifier that offers designers a combination of low power consumption, high frequency response, and stable performance across a wide range of operating conditions. Its versatility makes it an ideal choice for a multitude of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5219 $52.1900
235+ $0.4282 $100.6270
365+ $0.4148 $151.4020
500+ $0.4015 $200.7500
645+ $0.3881 $250.3245
865+ $0.3479 $300.9335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess