EN
  • EN
  • DE

MCP6G01-E/MS

Part No MCP6G01-E/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 900KHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 4.5 V/μs
-3db Bandwidth 900kHz
Current - Input Bias 1pA
Voltage - Input Offset 1mV
Operating Supply Current 110μA
Channel Output Current 20mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 058396-MCP6G01-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP6G01-E/MS CAD Model

Description

Microchip Technology MCP6G01-E/MS Operational Amplifier

The MCP6G01-E/MS is a highly versatile, single operational amplifier (op-amp) from Microchip Technology, designed to cater to a wide array of applications ranging from sensor interfacing to active filtering. This op-amp is well-suited for battery-powered devices and portable applications due to its low power consumption and compact MSOP-8 package.

Key Features:

  • Gain Bandwidth Product: The MCP6G01-E/MS boasts a 1 MHz Gain Bandwidth Product (GBWP), which allows for ample bandwidth for a variety of signal processing tasks.
  • Programmable Gain: With external resistors, users can configure the gain setting to meet specific requirements, providing flexibility in amplification levels.
  • Supply Voltage: It operates on a single supply voltage ranging from 2.5V to 5.5V, making it ideal for low-voltage applications and ensuring compatibility with most common logic levels.
  • Low Quiescent Current: The device features a low quiescent current of just 230 µA, enhancing its suitability for power-sensitive designs.
  • Extended Temperature Range: The operational amplifier is designed to perform reliably within an extended temperature range of -40°C to +125°C, ensuring stability across various environmental conditions.
  • MSOP-8 Package: The miniature Small Outline Package (MSOP-8) is space-saving and perfect for applications where board real estate is at a premium.

Applications:

The MCP6G01-E/MS from Microchip Technology is adept at serving in multiple roles, including but not limited to:

  • Portable Instrumentation
  • Test and Measurement Systems
  • Consumer Electronics
  • Analog Filters
  • Sensor Interfaces
  • Power Supply Control

In summary, the MCP6G01-E/MS operational amplifier is a reliable and flexible component that provides designers with the capability to optimize their analog circuitry in various applications. Its programmable gain feature, combined with a low power footprint and robust temperature performance, make it a smart choice for innovative electronic designs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5793 $60.0551
17+ $7.0397 $119.6749
26+ $6.8191 $177.2966
36+ $6.5997 $237.5892
46+ $6.3791 $293.4386
61+ $5.7196 $348.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess