EN
  • EN
  • DE

MCP6569-E/ST

Part No MCP6569-E/ST
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP QUAD 1.8V OD 14-TSSOP  /  Comparator General Purpose CMOS, Open-Drain 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Microchip Technology
Package Tube
Type General Purpose
Number of Elements 4
Output Type CMOS, Open-Drain
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 130µA
CMRR, PSRR (Typ) 66dB CMRR, 70dB PSRR
Propagation Delay (Max) 80ns
Hysteresis 5mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Base Product Number MCP6569
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP6569EST
Standard Package 96
Win Source Part Number 1078224-MCP6569-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP6569-E/ST CAD Model

Description

The MCP6569-E/ST is a high-performance operational amplifier (op-amp) from Microchip Technology, designed to address a wide range of applications requiring precision, low power consumption, and stability over time and temperature. This op-amp is particularly suitable for battery-powered devices, sensor interfaces, and portable equipment due to its low power requirements and compact surface-mount package.

Key Features

  • Low Quiescent Current: The MCP6569-E/ST boasts a low quiescent current, making it ideal for battery-powered applications where power efficiency is crucial.
  • Wide Supply Voltage Range: It operates across a broad range of supply voltages, enhancing its versatility in various circuit designs.
  • High Gain Bandwidth Product: With its high gain bandwidth product, this op-amp can handle a wide array of signals, maintaining high fidelity and speed in signal processing.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for a larger output voltage range, which is particularly useful in single-supply operations and maximizes the dynamic range.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, ensuring reliability and performance in extreme conditions.

Applications

The versatility of the MCP6569-E/ST makes it suitable for a variety of applications, including:

  • Portable Instrumentation
  • Test and Measurement Systems
  • Analog Filters
  • Data Acquisition Systems
  • Power Supply Control
  • Sensor Interfaces

Product Specifications

The MCP6569-E/ST is offered in a TSSOP-14 package, providing a compact solution for space-constrained applications. Its precision characteristics and robust design ensure reliable operation in a multitude of electronic circuits.

Conclusion

Microchip Technology's MCP6569-E/ST operational amplifier is an excellent choice for designers looking for a high-performance, low-power, and versatile component. Its ability to operate across a wide range of temperatures and voltages, combined with its low power consumption, makes it an indispensable part of any power-sensitive and precision-demanding electronic system.

You May Also Be Interested in

Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,823 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess