EN
  • EN
  • DE

MCP6566T-E/OT

Part No MCP6566T-E/OT
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMPARATOR O-D 1.8V SOT23-5 / 1.8V Low Power Open-Drain Output Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type General Purpose
Number of Elements 1
Output Type CMOS, Open-Drain
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Maximum) 10mV at 5.5V
Current - Input Bias (Maximum) 1pA at 5.5V
Current - Output (Typ) 50mA
Current - Quiescent (Maximum) 130μA
CMRR, PSRR (Typ) 66dB CMRR, 70dB PSRR
Propagation Delay (Maximum) 80ns
Hysteresis 5mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SC-74A, SOT-753
Mounting Style SMD
Supplier Device Package SOT-23-5
Part Number Series MCP6566
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808268-MCP6566T-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP6566T-E/OT CAD Model

Description

Microchip Technology's MCP6566T-E/OT Operational Amplifier

The MCP6566T-E/OT is a high-performance operational amplifier (op-amp) from Microchip Technology, designed for a wide range of analog applications. This op-amp is part of Microchip's MCP6566 family and is known for its low power consumption and small footprint, making it an ideal choice for space-constrained applications.

Main Features:

  • Package Type: The MCP6566T-E/OT comes in a 5-pin SOT-23 package, which is suitable for various compact designs.
  • Supply Voltage: It operates at a single supply voltage ranging from 1.6V to 5.5V, providing flexibility in different power environments.
  • Bandwidth and Speed: This op-amp offers a gain bandwidth product of 1 MHz and a slew rate of 0.6 V/μs, delivering moderate speed for a variety of signal processing tasks.
  • Low Quiescent Current: With a quiescent current of just 45 μA, the MCP6566T-E/OT is optimized for low-power applications, helping to extend battery life in portable devices.
  • Rail-to-Rail Output: The device features a rail-to-rail output swing, which allows for a wider dynamic range, especially beneficial in low voltage operations.
  • Extended Temperature Range: It is capable of operating within a temperature range of -40°C to +125°C, ensuring reliability and performance under extreme conditions.

Applications:

The MCP6566T-E/OT is versatile and can be used in various applications, including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Analog Filters
  • Sensor Interface
  • Power Supply Control
  • Medical Devices

With its low power consumption, small size, and robust performance, the MCP6566T-E/OT operational amplifier is an excellent choice for designers looking to add precision and efficiency to their electronic circuits. Microchip Technology's commitment to quality and performance is evident in this reliable and versatile op-amp, making it a go-to component for engineers and hobbyists alike.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6501 $57.7535
75+ $1.3540 $101.5500
115+ $1.3117 $150.8455
160+ $1.2693 $203.0880
205+ $1.2270 $251.5350
275+ $1.1001 $302.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess