EN
  • EN
  • DE

MCP6492T-E/MNY

Part No MCP6492T-E/MNY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8TDFN / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Microchip Technology
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 6V/µs
Gain Bandwidth Product 7.5 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 1.5 mV
Current - Supply 530µA (x2 Channels)
Current - Output / Channel 15 mA
Voltage - Supply Span (Min) 2.4 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number MCP6492
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6492T-E/MNYCT,MCP6492T-E/MNYDKR,MCP6492T-E/MNYTR,MCP6492T-E/MNY-ND
Standard Package 3,300
Win Source Part Number 1321624-MCP6492T-E/MNY
Ultra Librarian 3D Model Ultra Librarian MCP6492T-E/MNY CAD Model

Description

Microchip Technology MCP6492T-E/MNY Operational Amplifier

The MCP6492T-E/MNY is a high-precision operational amplifier (op-amp) from Microchip Technology, designed to offer a blend of performance, power efficiency, and versatility. This device is a part of the MCP649x family, which is known for its low power consumption and rail-to-rail input/output operation.

Key Features:

  • Amplifier Type: Rail-to-Rail Input/Output
  • Number of Channels: Dual Channel
  • Supply Voltage: Operates from a single supply voltage of 1.8V to 5.5V, or dual supplies of ±0.9V to ±2.75V, making it suitable for battery-operated devices and low-voltage applications.
  • Gain Bandwidth Product: 10 MHz
  • Slew Rate: 7 V/μs, providing swift response to changes in the input signal.
  • Operating Temperature Range: -40°C to +125°C, ensuring reliable performance in a wide range of environmental conditions.
  • Packaging: The device comes in a compact QFN-8 package, ideal for space-constrained applications.
  • Low Quiescent Current: 850 μA (typical), which helps to minimize power consumption and extend battery life in portable devices.

Applications:

The MCP6492T-E/MNY is well-suited for a variety of applications, including:

  • Portable instrumentation
  • Test and measurement systems
  • Sensor conditioning
  • Active filters
  • Battery-powered devices
  • Data acquisition
  • Automotive systems

Advantages:

This op-amp is designed for applications that require high accuracy and low power consumption. Its rail-to-rail input/output capability allows for a wide dynamic range, making it suitable for single-supply operations and simplifying interfacing in mixed signal environments. The MCP6492T-E/MNY's extended temperature range also makes it a reliable choice for industrial and automotive applications where operating conditions can be harsh.

Overall, the MCP6492T-E/MNY from Microchip Technology is a versatile and efficient solution for designers looking to optimize their analog circuitry with a reliable and high-performance operational amplifier.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC OPAMP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess