EN
  • EN
  • DE

TPIC6595DWR

Part No TPIC6595DWR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description POWER LOGIC 8-BIT SHIFT REGISTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TPIC
Packaging Reel - TR
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1272013-TPIC6595DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPIC6595
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPIC6595DWR CAD Model

Description

The TPIC6595DWR from Texas Instruments is a robust, high-performance integrated circuit designed to address the needs for controlling multiple outputs in a compact and efficient manner. This device is part of TI's Power Logic series and is particularly suited for applications requiring the serial-to-parallel conversion of data and the direct drive of loads.

The TPIC6595DWR is an 8-bit shift register with output latches and drain high-voltage DMOS transistor outputs. It features a built-in power-on reset circuit and is capable of sinking a high amount of current, making it ideal for directly driving LEDs, relays, and other high-current loads without the need for additional power transistors.

Key Features:

  • Integrated Circuit Type: Power Logic 8-Bit Shift Register.
  • Package: The device comes in a wide-body SOIC (DWR) package that provides an optimal balance between space-saving and thermal performance.
  • Output Rating: Each of the eight outputs can sink up to 250 mA, with a maximum on-state output voltage of 50V, allowing for the direct drive of high-power loads.
  • Serial Interface: A straightforward serial interface allows for easy data input and cascading of multiple devices for extended output capabilities.
  • Supply Voltage: The TPIC6595DWR operates over a wide supply voltage range, accommodating various system designs and ensuring compatibility with both 5V and 3.3V logic levels.
  • Protection Features: The device includes built-in clamp diodes for inductive load transient suppression, enhancing reliability and longevity in harsh environments.

Applications:

The versatility of the TPIC6595DWR makes it suitable for a wide array of applications, including but not limited to:

  • LED displays and signage
  • Industrial control systems
  • Automotive applications
  • Power supply management
  • Motor and relay drivers

With its robust design and versatile functionality, the TPIC6595DWR from Texas Instruments is a go-to solution for designers looking to enhance their systems with reliable and efficient power control.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $1.2535
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3017
Texas Instruments
IC SHIFT REGISTER 8 BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Diodes Incorporated
LOGIC AHC STD SO-14
Lowest to $0.1720
ON Semiconductor
IC SHIFT REG STATIC 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3678
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.5453
Harris Corporation
8-STAGE SHIFT-AND-STORE BUS REG
Lowest to $0.1099
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.5126
ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2113

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7081 $51.2430
75+ $1.4016 $105.1200
115+ $1.3578 $156.1470
155+ $1.3140 $203.6700
200+ $1.2702 $254.0400
265+ $1.1388 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,820 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess