EN
  • EN
  • DE

MCP6484-E/ST

Part No MCP6484-E/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tube
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 2.7V/µs
Gain Bandwidth Product 4 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 1.5 mV
Current - Supply 240µA (x4 Channels)
Current - Output / Channel 12 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MCP6484
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 96
Win Source Part Number 1078222-MCP6484-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP6484-E/ST CAD Model

Description

Microchip Technology MCP6484-E/ST Operational Amplifier

The MCP6484-E/ST is a high-precision operational amplifier (op-amp) from Microchip Technology, designed to address the needs of a wide range of applications, including automotive, industrial, medical, and consumer electronics. This particular model is part of the MCP648x family, which is well-regarded for its low power consumption and general-purpose utility.

With a quiescent current of just 450 µA, the MCP6484-E/ST is an ideal choice for battery-powered devices and energy-efficient applications. It operates over a wide supply voltage range of 1.8V to 5.5V, making it versatile for both single-supply and dual-supply operations. This flexibility allows designers to use the op-amp in various configurations without worrying about compatibility with the power supply voltage.

The device features a Gain Bandwidth Product (GBWP) of 1 MHz, which ensures sufficient bandwidth for many moderate-speed applications. Additionally, it has a low typical input bias current of 1 pA, reducing errors in high-impedance circuit designs and making it suitable for precision sensor interfaces and filter circuits.

The MCP6484-E/ST also boasts a Rail-to-Rail Input/Output (RRIO) capability, which enables the output to swing close to the supply rails and the input to be recognized from the negative rail to the positive rail. This characteristic maximizes the dynamic range in applications, especially when dealing with limited supply voltages.

Packaged in a 14-pin TSSOP (Thin Shrink Small Outline Package), the MCP6484-E/ST is designed for surface-mount technology, providing a compact footprint for space-constrained designs. The extended temperature range of -40°C to +125°C ensures reliable performance in harsh environments, making it suitable for automotive and industrial applications where temperature extremes are common.

In summary, the Microchip Technology MCP6484-E/ST operational amplifier is a robust, low-power, and versatile component that provides designers with a reliable solution for a multitude of analog circuit applications. Its performance characteristics and packaging make it an excellent choice for those seeking a balance between power efficiency and operational capability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC OPAMP
Lowest to $5.8209
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess