EN
  • EN
  • DE

MCP6006T-E/LT

Part No MCP6006T-E/LT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Microchip Technology
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.9V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 1.6 mV
Current - Supply 50µA
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 150-MCP6006T-E/LTTR
Standard Package 3,000
Win Source Part Number 1321663-MCP6006T-E/LT
Ultra Librarian 3D Model Ultra Librarian MCP6006T-E/LT CAD Model

Description

Microchip Technology's MCP6006T-E/LT Operational Amplifier

The MCP6006T-E/LT from Microchip Technology is a high-performance, low-power operational amplifier designed for a wide range of applications. This op-amp is part of Microchip's MCP600x family and is notable for its low quiescent current, making it an excellent choice for battery-powered devices and energy-efficient applications.

Key Features:

  • Low Quiescent Current: The MCP6006T-E/LT boasts an impressively low quiescent current of just 100 µA (typical), which helps extend battery life in portable applications.
  • Supply Voltage Range: This device operates over a broad supply voltage range of 1.8V to 6.0V, providing design flexibility for various systems and ensuring compatibility with both low-voltage and standard systems.
  • Rail-to-Rail Output: The rail-to-rail output swing ensures maximum dynamic range, which is particularly beneficial when operating at lower supply voltages.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, the MCP6006T-E/LT is suitable for use in harsh environments and can reliably perform in both industrial and automotive applications.
  • Gain Bandwidth Product: It features a 1 MHz (typical) gain bandwidth product, providing a good balance between speed and power consumption.
  • Package: The op-amp is available in a 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications:

The MCP6006T-E/LT is versatile and can be used in a variety of applications, including:

  • Portable devices
  • Analog filters
  • Data acquisition systems
  • Sensor interfaces
  • Power supply control
  • Medical monitoring devices
  • Automotive electronics

In summary, the MCP6006T-E/LT operational amplifier from Microchip Technology is a reliable and efficient solution for designers looking to optimize power consumption without sacrificing performance. Its low quiescent current, wide supply voltage range, and rail-to-rail output make it a highly adaptable component suitable for a multitude of electronic circuits and systems.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3638 $58.2080
390+ $0.2980 $116.2200
600+ $0.2888 $173.2800
830+ $0.2795 $231.9850
1,070+ $0.2703 $289.2210
1,430+ $0.2426 $346.9180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess