EN
  • EN
  • DE

LT1809CS8#PBF

Part No LT1809CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 180MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 350 V/μs
Gain Bandwidth Product (GBP) 180MHz
-3db Bandwidth 320MHz
Current - Input Bias 12.5μA
Voltage - Input Offset 800μV
Operating Supply Current 15mA
Channel Output Current 85mA
Supply Voltage - Operating 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 134670-LT1809CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1809CS8#PBF CAD Model

Description

LT1809CS8#PBF - High-Speed, Low-Noise, Rail-to-Rail Output Amplifiers

The LT1809CS8#PBF is a high-performance operational amplifier from Linear Technology, designed to meet the needs of a wide range of applications requiring high speed and low noise operation with a rail-to-rail output. This operational amplifier is an ideal solution for systems that demand fast settling times, high output drive, and precision with low distortion. It is well-suited for use in telecommunications, test equipment, and sensor interfaces.

Key Features:

  • High Speed: The LT1809CS8#PBF offers a slew rate of 250V/μs and a gain bandwidth product of 325MHz, making it suitable for high-speed signal processing applications.
  • Low Noise: With a low input noise voltage of 2.5nV/√Hz, this operational amplifier ensures signal integrity by minimizing noise-related disruptions in sensitive applications.
  • Rail-to-Rail Output: The ability to swing outputs close to the supply rails makes this device particularly useful in single-supply operations and maximizes the dynamic range in applications such as ADC drivers or buffer amplifiers.
  • Low Distortion: The LT1809CS8#PBF boasts a total harmonic distortion (THD) of -80dB, which helps in maintaining signal fidelity, especially in audio and instrumentation applications.
  • Single or Dual Supply Operation: It can operate from a single 2.7V to 12V supply or dual supplies of ±1.35V to ±6V, providing flexibility in various circuit configurations.
  • Robust Package: Packaged in an 8-lead SOIC, the LT1809CS8#PBF is designed for durability and ease of integration into a wide array of PCB layouts.

Applications:

  • Telecommunications
  • ADC Buffer
  • Video and Imaging Systems
  • Test and Measurement Equipment
  • Active Filters
  • High-Quality Audio
  • Sensor Interfaces

With its combination of speed, low noise, and rail-to-rail output, the LT1809CS8#PBF from Linear Technology is a versatile operational amplifier that enhances the performance of high-speed signal processing circuits. Whether it's for professional-grade audio equipment, high-speed data acquisition, or precision instrumentation, this op-amp is engineered to deliver superior results in demanding environments.

You May Also Be Interested in

Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9882 $59.8230
36+ $3.2721 $117.7956
55+ $3.1705 $174.3775
76+ $3.0677 $233.1452
98+ $2.9660 $290.6680
131+ $2.6588 $348.3028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess