Microchip Technology's MCP6482-E/MS Operational Amplifier
The MCP6482-E/MS from Microchip Technology is a robust operational amplifier that offers a perfect blend of performance and flexibility for a wide range of applications. This dual operational amplifier (op-amp) is designed to operate with a single supply voltage ranging from 2.2V to 5.5V, making it an ideal choice for battery-powered devices and low-voltage systems.
Encased in a compact MSOP-8 package, the MCP6482-E/MS is optimized for analog signal conditioning and sensor interfacing in modern electronic systems. Its Rail-to-Rail input and output capabilities allow for a wide dynamic range, ensuring that the amplifier can handle signals that extend to the power supply rails, maximizing the signal amplitude in low-voltage applications.
With a Gain Bandwidth Product (GBWP) of 1 MHz and a low typical quiescent current of just 100 µA per amplifier, this op-amp strikes a balance between power efficiency and speed. This makes it suitable for portable medical devices, consumer electronics, and industrial control systems where power conservation is crucial without sacrificing performance.
The MCP6482-E/MS also features a low input bias current and low input offset voltage, which are critical parameters for precision applications. These characteristics ensure accurate signal amplification with minimal distortion or error, making the device an excellent choice for precision analog processing tasks such as data acquisition, filters, and low-frequency signal amplification.
Additionally, the device is characterized for operation from -40°C to +125°C, providing reliable performance across a wide range of environmental conditions. This temperature range, along with its robust ESD protection, makes the MCP6482-E/MS a resilient component for harsh industrial environments.
Overall, the MCP6482-E/MS from Microchip Technology is a versatile and reliable operational amplifier that offers a great combination of power efficiency, precision, and range, suitable for a myriad of electronic designs and applications.
Key Features:
- Dual Operational Amplifier
- Single Supply Voltage: 2.2V to 5.5V
- Rail-to-Rail Input and Output
- Gain Bandwidth Product: 1 MHz
- Low Quiescent Current: 100 µA (typical) per amplifier
- Low Input Offset Voltage
- Extended Temperature Range: -40°C to +125°C
- MSOP-8 Package
- ESD Protection