EN
  • EN
  • DE

MCP6401T-E/LT

Part No MCP6401T-E/LT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name MCP6401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6401T-E/LTDKR, MCP6401TELT, MCP6401T-E/LTCT, MCP6401T-E/LTTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884264-MCP6401T-E/LT
Ultra Librarian 3D Model Ultra Librarian MCP6401T-E/LT CAD Model

Description

Microchip Technology's MCP6401T-E/LT Operational Amplifier

The MCP6401T-E/LT is a high-performance, single operational amplifier (op-amp) from Microchip Technology, designed for analog applications requiring a balance between cost and performance. This op-amp features a low-power design, making it an ideal choice for battery-powered devices and energy-efficient applications.

With a wide supply voltage range of 2.5V to 5.5V, the MCP6401T-E/LT offers designers the flexibility to use it in various circuits without the need for additional voltage regulation. This versatility ensures that the op-amp can be integrated into a multitude of electronic systems, ranging from consumer electronics to industrial control systems.

One of the standout features of this op-amp is its low quiescent current of just 45 µA (typical), which helps to minimize power consumption, thereby extending battery life in portable applications. Additionally, the MCP6401T-E/LT boasts a gain bandwidth product of 1 MHz, enabling it to handle a wide range of frequencies without significant signal degradation.

The MCP6401T-E/LT also offers a rail-to-rail output swing, which allows the output signal to reach closer to the power supply rails, maximizing the dynamic range in low-voltage applications. This feature is particularly useful in single-supply operations, where maximizing the signal amplitude is crucial.

With its extended temperature range of -40°C to +125°C, the MCP6401T-E/LT is robust enough to withstand harsh environmental conditions, making it a reliable choice for automotive and industrial applications that require consistent performance regardless of temperature fluctuations.

Encased in a compact 5-pin SOT-23 package, the MCP6401T-E/LT is designed for space-constrained applications. Its small footprint allows for high-density PCB layouts, which is essential for modern, miniaturized electronic devices.

In summary, the MCP6401T-E/LT from Microchip Technology is a cost-effective, low-power operational amplifier that does not compromise on performance. With its wide supply voltage range, low quiescent current, rail-to-rail output, and robust temperature range, this op-amp is well-suited for a wide array of applications where efficiency and reliability are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9369 $60.8985
135+ $0.8764 $118.3140
205+ $0.8463 $173.4915
295+ $0.7858 $231.8110
385+ $0.7556 $290.9060
480+ $0.7253 $348.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess