EN
  • EN
  • DE

MCP639-E/ML

Part No MCP639-E/ML
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16QFN / General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tube
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 10V/µs
Gain Bandwidth Product 24 MHz
Current - Input Bias 4 pA
Voltage - Input Offset 1.8 mV
Current - Supply 2.5mA (x4 Channels)
Current - Output / Channel 85 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number MCP639
Standard Package 91
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1352339-MCP639-E/ML
Ultra Librarian 3D Model Ultra Librarian MCP639-E/ML CAD Model

Description

The MCP639-E/ML is a high-precision operational amplifier (op-amp) developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to offer a balance between performance and cost-effectiveness, making it an ideal choice for a variety of applications in consumer, automotive, and industrial markets.

Key Features

  • Low Power Consumption: The MCP639-E/ML is designed for power-sensitive applications, featuring a quiescent current that helps to extend battery life in portable devices.
  • High Precision: With its low input offset voltage and low noise, this op-amp provides accurate signal amplification, which is crucial for precision analog processing.
  • Rail-to-Rail Output: The device can swing its output voltage close to the supply rails, maximizing the dynamic range in applications with limited supply voltages.
  • Extended Temperature Range: It operates over a broad temperature range, making it suitable for harsh environments and demanding applications.
  • Small Package Size: Available in a compact 8-lead MSOP package, the MCP639-E/ML saves space on printed circuit boards (PCBs).

Applications

The MCP639-E/ML is versatile and can be used in numerous applications, including:

  • Portable Instrumentation
  • Sensor Signal Conditioning
  • Analog Filters
  • Data Acquisition Systems
  • Power Supply Control
  • Automotive Electronics

Technical Specifications

Parameter Value
Supply Voltage 2.5V to 5.5V
Input Offset Voltage 150 µV (max)
Quiescent Current 230 µA (typ)
Gain Bandwidth Product 10 MHz (typ)
Operating Temperature Range -40°C to +125°C
Package 8-lead MSOP

Overall, the MCP639-E/ML from Microchip Technology is a robust and reliable op-amp that offers excellent performance for a wide range of applications. Its precision, low power consumption, and compact size make it a smart choice for designers looking to optimize their analog circuit designs.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP
Lowest to $5.8209

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess