EN
  • EN
  • DE

MCP6499T-E/SL

Part No MCP6499T-E/SL
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description QUAD, 30MHZ OP AMP, E TEMP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 30V/µs
Gain Bandwidth Product 30 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 1.6 mV
Current - Supply 2mA (x4 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1355837-MCP6499T-E/SL
Ultra Librarian 3D Model Ultra Librarian MCP6499T-E/SL CAD Model

Description

Microchip Technology's MCP6499T-E/SL Operational Amplifier

The MCP6499T-E/SL is a high-precision operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This particular model is part of the MCP649x family, which is renowned for its low-power consumption and rail-to-rail input/output operation. It is an ideal choice for a wide range of applications, including automotive, industrial, and consumer electronics where efficiency and accuracy are paramount.

Key Features

  • Low Power Consumption: The MCP6499T-E/SL is optimized for low-power applications, making it suitable for battery-operated devices and energy-saving systems.
  • Rail-to-Rail Input/Output: This feature allows the op-amp to operate with input and output signals very close to the power supply rails, maximizing the dynamic range in single-supply applications.
  • Extended Temperature Range: The device can operate over an industrial temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Gain Bandwidth Product: With a GBWP of 2 MHz, the MCP6499T-E/SL provides sufficient bandwidth for a variety of applications while maintaining low noise.
  • Supply Voltage: It operates with a single supply voltage ranging from 1.8V to 5.5V, providing design flexibility for different system voltage requirements.
  • Packaging: The op-amp comes in a space-saving 6-pin SC-70 package, which is suitable for compact electronic assemblies.

Applications

The MCP6499T-E/SL is versatile enough to be used in several applications, including:

  • Analog filters
  • Data acquisition systems
  • Portable instrumentation
  • Sensor interfaces
  • Battery-powered devices
  • Medical monitoring equipment

With its combination of low power, high accuracy, and robust performance, the MCP6499T-E/SL operational amplifier from Microchip Technology is an excellent choice for engineers and designers looking to optimize their analog circuit designs. Its ability to work within a wide range of operating conditions and compatibility with various electronic systems makes it a highly adaptable component for modern electronics.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess