EN
  • EN
  • DE

MCP6231T-E/SN

Part No MCP6231T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.15V/µs
Gain Bandwidth Product 300 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 5 mV
Current - Supply 20µA
Current - Output / Channel 23 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP6231
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1353511-MCP6231T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6231T-E/SN CAD Model

Description

Microchip Technology MCP6231T-E/SN Operational Amplifier

The MCP6231T-E/SN is a high-precision operational amplifier (op-amp) from Microchip Technology, renowned for its low power consumption and stable performance. This single-channel op-amp is an ideal choice for a variety of applications that require energy efficiency and accuracy.

Key Features

  • Low Quiescent Current: With a typical quiescent current of just 20 µA, the MCP6231T-E/SN is designed for battery-powered and portable applications where power conservation is crucial.
  • Wide Bandwidth: The device features a gain bandwidth product of 300 kHz, which allows for a wide range of frequencies to be amplified without significant signal degradation.
  • Rail-to-Rail Input/Output: This op-amp provides rail-to-rail input and output swing, which maximizes the dynamic range in low supply voltage applications.
  • Extended Temperature Range: The operational temperature range of -40°C to +125°C ensures reliable performance in a variety of environments and applications.
  • Single Supply Voltage: It operates from a single supply voltage as low as 1.8V, up to 5.5V, making it versatile for use in multiple circuit designs.
  • Advanced CMOS Technology: Manufactured with advanced CMOS process, the MCP6231T-E/SN offers excellent power efficiency and high impedance inputs.

Applications

The MCP6231T-E/SN is suitable for a broad range of applications, including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Analog Filters
  • Sensor Interfaces
  • Energy Harvesting
  • Medical Monitoring Devices
  • Data Acquisition Systems

Package and Quality

Encased in an 8-pin SOIC (Small Outline Integrated Circuit) package, the MCP6231T-E/SN offers a compact footprint for space-constrained applications. Microchip Technology's commitment to quality is evident in this product, which is designed to meet the stringent requirements of industrial and consumer electronic devices.

Whether you're designing a sophisticated medical device or a simple analog filter, the MCP6231T-E/SN operational amplifier from Microchip Technology is a reliable and efficient solution that won't disappoint.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess