EN
  • EN
  • DE

MCP622-E/SN

Part No MCP622-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 20 MHz, 2.5 mA Op Amps with mCal
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series mCal Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 10 V/μs
GBP - Gain Bandwidth Product 20MHz
Current - Input Bias 5pA
Voltage - Input Offset 200μV
Operating Supply Current 2.5mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1221163-MCP622-E/SN
Manufacturer Homepage www.microchip.com
Family Name MCP622
Introduction Date June 04, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP622-E/SN CAD Model

Description

The MCP622-E/SN is a high-precision operational amplifier from the reputable company Microchip Technology. This op-amp is designed to cater to a variety of applications that require low power consumption and a wide bandwidth. It is an ideal choice for battery-powered devices, portable instrumentation, and analog filtering, among other uses.

Key Features

  • Power Efficiency: The MCP622-E/SN boasts a quiescent current of just 150 µA, making it an energy-efficient solution for extending battery life in portable devices.
  • Wide Bandwidth: With a gain bandwidth product of 10 MHz, this operational amplifier can handle a broad range of frequencies, suitable for various signal processing tasks.
  • Single-Supply Operation: It operates from a single supply voltage ranging from 2.5V to 5.5V, providing flexibility in different circuit designs.
  • Rail-to-Rail Output: The device can swing its output voltage to the power supply rails, maximizing the dynamic range in low-voltage applications.
  • Extended Temperature Range: The MCP622-E/SN can operate over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under harsh conditions.

Applications

The versatility of the MCP622-E/SN makes it suitable for a wide array of applications, including:

  • Portable Instrumentation
  • Analog Filters
  • Sensor Interfaces
  • Battery-Powered Devices
  • Data Acquisition Systems

Package and Availability

The MCP622-E/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and preferred for its compact size and ease of integration into various circuit designs. Microchip Technology ensures availability and long-term support for this operational amplifier, making it a reliable choice for both new designs and existing systems requiring maintenance or upgrades.

Conclusion

In summary, the MCP622-E/SN from Microchip Technology is a robust, energy-efficient operational amplifier that provides designers with a high degree of flexibility and performance. Its wide bandwidth, low power consumption, and rail-to-rail output make it a go-to component for engineers looking to optimize their analog circuitry.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8792 $65.7720
75+ $1.5419 $115.6425
120+ $1.4934 $179.2080
160+ $1.4449 $231.1840
210+ $1.3976 $293.4960
280+ $1.2532 $350.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess