EN
  • EN
  • DE

MCP6061-E/SN

Part No MCP6061-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 60 μA, High Precision Op Amps
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.25 V/μs
GBP - Gain Bandwidth Product 730kHz
Current - Input Bias 1pA
Voltage - Input Offset 150μV
Operating Supply Current 60μA
Output Current per Channel 27mA
Dual Supply Voltage (±) 1.8 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1221149-MCP6061-E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6061
Introduction Date June 04, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP6061-E/SN CAD Model

Description

Microchip Technology MCP6061-E/SN Operational Amplifier

The MCP6061-E/SN is a high-performance operational amplifier (op-amp) developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular model of op-amp is part of the MCP6061 family, which is renowned for its low-power consumption and general-purpose applications.

With its single supply voltage ranging from 1.8V to 6.0V, the MCP6061-E/SN is an ideal choice for battery-operated applications, portable devices, and other systems where power efficiency is crucial. Its extended temperature range makes it suitable for industrial, automotive, and consumer applications that require reliable performance under varying environmental conditions.

The MCP6061-E/SN features a gain bandwidth product of 1 MHz and a low typical quiescent current of 100 microamperes, making it an excellent choice for applications that demand energy efficiency without sacrificing performance. Additionally, it boasts a low input bias current and a rail-to-rail input/output swing, which allows for a wider dynamic range in various circuit designs.

This op-amp is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, denoted by the 'SN' suffix in its part number. This compact package is suitable for space-constrained applications and is compatible with standard surface-mount technology (SMT) assembly processes.

The MCP6061-E/SN op-amp is commonly used in a variety of electronic circuits, including sensor interfaces, analog filters, and low-frequency signal amplification. Its robust design ensures stable operation in closed-loop configurations, and its precision characteristics make it an excellent choice for control systems and analog-to-digital converter (ADC) buffer applications.

Overall, the MCP6061-E/SN from Microchip Technology is a versatile and reliable component that offers a balance of performance, power efficiency, and ease of use, making it a go-to solution for engineers and designers in a wide range of electronics projects.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7973 $53.9190
70+ $1.4747 $103.2290
105+ $1.4286 $150.0030
145+ $1.3825 $200.4625
190+ $1.3365 $253.9350
255+ $1.1982 $305.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess